EN
  • EN
  • DE

EL817S(B)(TU)

Part No EL817S(B)(TU)
Manufacturer Everlight Electronics Co Ltd
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822427-EL817S(B)(TU)
Ultra Librarian 3D Model Ultra Librarian EL817S(B)(TU) CAD Model

Description

The EL817S(B)(TU) is a single-channel phototransistor optocoupler manufactured by Everlight Electronics Co. Ltd. It is designed for electrical isolation in various applications, providing a safe separation between circuits operating at different voltage levels. The device consists of an infrared emitting diode optically coupled to a phototransistor.

Applications

  • Power supplies: Isolation between primary and secondary sides.
  • Industrial control systems: Isolating sensitive control circuitry from high-voltage or noisy environments.
  • Microprocessor input/output isolation: Protecting microprocessors from voltage spikes and surges.
  • Signal transmission between systems of different potentials: Ensuring safe and reliable data transfer.
  • Noise isolation in communication equipment: Preventing interference and improving signal quality.

Features

  • High isolation voltage: Provides robust electrical isolation, typically up to 5000 Vrms.
  • Compact package: Space-saving design for high-density circuit boards.
  • Current transfer ratio (CTR): Offers a range of CTR values, ensuring compatibility with various circuit designs. (Specific CTR values depend on the rank).
  • Low saturation voltage: Minimizes power dissipation and improves efficiency.
  • Compliance with safety standards: Meets industry safety requirements for isolation devices.

Benefits

  • Enhanced safety: Protects users and equipment from electrical hazards.
  • Improved system reliability: Isolates sensitive circuits from noise and voltage transients.
  • Simplified circuit design: Reduces the need for complex and expensive isolation techniques.
  • Increased system performance: Minimizes signal distortion and improves data transfer rates.
  • Cost-effective solution: Provides a reliable and affordable isolation solution.

Additional Details

The EL817S(B)(TU) is available in a surface-mount package. It operates over a wide temperature range, typically from -30°C to +110°C, making it suitable for use in harsh environments. The device is RoHS compliant, ensuring it meets environmental regulations.

Specific CTR ranking (B) determines the current transfer ratio range, which is a critical parameter for selecting the appropriate optocoupler for a given application. Consult the manufacturer's datasheet for detailed specifications, including CTR ranges, isolation voltage, and operating temperature range.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
810+ $0.0716 $57.9960
1,965+ $0.0589 $115.7385
3,065+ $0.0566 $173.4790
4,260+ $0.0543 $231.3180
5,435+ $0.0531 $288.5985
7,320+ $0.0474 $346.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,100 pieces
MOQ: 810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess