EN
  • EN
  • DE

EL817S(D)(TU)(ELEU)

Part No EL817S(D)(TU)(ELEU)
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (C - E)
Description Transistor Output Optocouplers Optocoupler Transistor DC Input
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057061-EL817S(D)(TU)(ELEU)
Categories OEM Parts(C-E)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EL817S(D)(TU)(ELEU) CAD Model

Description

The EL817S(D)(TU)(ELEU) is a single-channel surface mount phototransistor optocoupler manufactured by Everlight Electronics Co., Ltd. It's designed for applications requiring electrical isolation between input and output circuits. This particular variant includes specific characteristics denoted by the (D)(TU)(ELEU) suffixes, which typically refer to variations in current transfer ratio (CTR), packaging, or other specific parameters. It is widely used in various electronic devices for signal isolation and safety purposes.

Applications:

  • Programmable Logic Controllers (PLCs): Used for input/output isolation.
  • Microcontroller interfaces: Isolating sensitive microcontroller circuits from external voltage surges.
  • Power supplies: Providing isolation between the primary and secondary sides for safety.
  • Industrial automation equipment: Ensuring safe and reliable signal transmission.
  • Consumer electronics: Used in various electronic appliances for isolation purposes.

Features:

  • Surface mount package: Compact design suitable for high-density PCB layouts.
  • High isolation voltage: Provides a high degree of electrical isolation.
  • CTR (Current Transfer Ratio): Efficient transfer of current from input to output.
  • RoHS Compliant: Environmentally friendly, lead-free construction.
  • Operating temperature range: Suitable for a wide range of operating environments.

Benefits:

  • Enhanced safety: Protects circuits from voltage spikes and transients.
  • Reduced noise: Minimizes the effects of electrical noise and interference.
  • Compact design: Allows for integration into smaller electronic devices.
  • Improved reliability: Enhances the overall reliability of electronic systems.
  • Cost-effective: Provides a cost-efficient solution for electrical isolation.

The EL817S series optocouplers are commonly used due to their reliability and performance in isolating control signals. This specific part, EL817S(D)(TU)(ELEU), offers particular characteristics detailed in Everlight's datasheets. The 'S' in the name denotes a surface mount package. The additional suffixes likely refer to specific test conditions or binning for CTR, which can affect the device's suitability for particular applications. Therefore, referring to the datasheet is critical.

Key technical specifications to consider include the forward voltage, reverse current, collector-emitter voltage, and isolation voltage. The current transfer ratio (CTR) is a crucial parameter, defining the ratio of output current to input current. This parameter can vary significantly between different optocouplers, and the (D)(TU)(ELEU) suffixes may indicate specific CTR ranges. Always verify the datasheet to ensure the specific CTR meets the circuit requirements. The surface mount package simplifies assembly and allows for denser circuit board layouts. The EL817S(D)(TU)(ELEU) is designed to meet stringent industry standards for safety and performance.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0266
Sagami
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0114

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess