EN
  • EN
  • DE

IR26-71C/L447/S63/TR8

Part No IR26-71C/L447/S63/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979504-IR26-71C/L447/S63/TR8
Categories OEM Parts(F-I)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IR26-71C/L447/S63/TR8 CAD Model

Description

The IR26-71C/L447/S63/TR8 is an infrared emitting diode (IRED) manufactured by Everlight Electronics Co., Ltd. It is designed for various infrared applications, providing a reliable and efficient source of infrared light. This specific model is tailored for applications where a high intensity and focused beam are required.

Applications:

  • Remote Control Systems: Frequently used in remote controls for TVs, DVD players, and other home entertainment devices.
  • Optical Sensors: Utilized in optical sensors for detecting objects or measuring distances.
  • Light Barriers: Integrated into light barrier systems for security and industrial automation.
  • IR Data Transmission: Employed in infrared data communication for short-range wireless connections.
  • Gaming Consoles: Used in gaming consoles for motion tracking and interactive controls.

Features:

  • High Radiant Intensity: Provides a powerful infrared light output for extended range and reliable signal transmission.
  • Peak Wavelength: Emits infrared light at a specific wavelength, typically around 940nm, optimized for various receiver types.
  • Narrow Viewing Angle: Features a focused beam angle for precise targeting and minimal interference.
  • Fast Switching Speed: Offers rapid on/off switching capabilities for high-speed data transmission and control.
  • Compact Package: Designed with a small form factor for easy integration into space-constrained applications.
  • Tape and Reel Packaging: Supplied in tape and reel format for automated assembly and high-volume production.

Benefits:

  • Consistent Performance: Delivers reliable and stable infrared light emission for long-term operation.
  • Efficient Communication: Ensures strong and focused signal transmission, improving data transfer accuracy and responsiveness.
  • Easy Assembly: Facilitates automated assembly processes, reducing manufacturing time and costs.
  • Low Power Consumption: Operates efficiently, minimizing power requirements and extending battery life in portable devices.
  • Cost-Effective Solution: Provides a high-performance infrared emitting solution at a competitive price point.

Additional Details:

The IR26-71C/L447/S63/TR8 requires a forward voltage to operate, and a current limiting resistor is essential to prevent damage. The radiant intensity and viewing angle are critical parameters to consider during the design phase. The "TR8" suffix signifies that the component is packaged on tape and reel. Further details regarding the L447 and S63 variations would require consulting the specific datasheet, but generally refer to variations in package or performance characteristics within the IR26 series.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TT Electronics
Lowest to $6.0469
Renesas Electronics America
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess