EN
  • EN
  • DE

IR333H0-A

Part No IR333H0-A
Manufacturer Everlight Electronics Co Ltd
Catalog Custom Parts (E - I)
Description IR Emitter 940nm 350mW/sr 100mA 1.8V 2-Pin T-1 3/4 Bag
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1108866-IR333H0-A
Categories Custom Parts
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR333H0-A CAD Model

Description

The IR333H0-A is a phototransistor optocoupler manufactured by Everlight Electronics. It consists of an infrared emitting diode (IRED) and an NPN silicon phototransistor. The device is designed for electrical isolation between input and output circuits, offering a safe and reliable solution for signal transmission.

Applications:

  • Industrial Control Systems
  • Power Supplies
  • Telecommunications Equipment
  • Home Appliances
  • Medical Equipment

Features:

  • High Isolation Voltage: Provides electrical isolation between input and output.
  • Current Transfer Ratio (CTR): Efficient signal transfer between input and output.
  • Compact Package: Allows for space-saving design.
  • High Collector-Emitter Voltage (VCEO): Suitable for high-voltage applications.
  • RoHS Compliant

Benefits:

  • Electrical Isolation: Protects sensitive circuits from high-voltage transients.
  • Noise Immunity: Reduces noise interference in signal transmission.
  • Simplified Circuit Design: Easy to integrate into various electronic circuits.
  • Reliable Performance: Offers stable and consistent performance over time.
  • Enhanced Safety: Provides a safe and reliable solution for electrical isolation.

Additional Details:

The IR333H0-A comes in a DIP-4 package. The Current Transfer Ratio (CTR) is a crucial parameter, defining the ratio of the output collector current to the input forward current. The isolation voltage is the maximum voltage that the device can withstand between the input and output without breakdown. Switching speed is another important characteristic. Consult the Everlight datasheet for precise values of CTR, isolation voltage, switching speeds, and other critical parameters to ensure proper application and performance. The "-A" suffix might represent a specific CTR rank or other variation; consult the datasheet for clarification.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Holtek
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0856 $57.7800
1,645+ $0.0702 $115.4790
2,550+ $0.0681 $173.6550
3,510+ $0.0658 $230.9580
4,540+ $0.0637 $289.1980
6,075+ $0.0571 $346.8825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess