EN
  • EN
  • DE

XI3030/KK3C-H5757S1S5S2Z15/2T

Part No XI3030/KK3C-H5757S1S5S2Z15/2T
Manufacturer Everlight Electronics Co Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 409789-XI3030/KK3C-H5757S1S5S2Z15/2T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XI3030/KK3C-H5757S1S5S2Z15/2T CAD Model

Description

The XI3030/KK3C-H5757S1S5S2Z15/2T is a surface-mount LED manufactured by Everlight Electronics Co., Ltd. These LEDs are designed for various lighting applications where reliability, efficiency, and consistent performance are critical. Everlight is a well-established manufacturer in the optoelectronics industry, producing a wide range of LEDs and related components.

Applications:

  • General Lighting: Used in commercial and residential lighting fixtures.
  • Backlighting: Integrated into LCD backlights for displays.
  • Automotive Lighting: Employed in automotive interior and exterior lighting applications.
  • Signage: Utilized in illuminated signs and displays for advertising and informational purposes.
  • Specialty Lighting: Used in medical, industrial, and scientific lighting applications.

Features:

  • Surface Mount Device (SMD): Designed for automated assembly using surface mount technology.
  • High Luminous Flux: Provides a bright and efficient light output.
  • Compact Size: Small footprint allows for dense placement on circuit boards.
  • Long Operating Life: Offers a long lifespan for extended reliability.
  • Low Power Consumption: Energy-efficient design minimizes power usage.

Benefits:

  • Cost-Effective Manufacturing: SMT design enables efficient and cost-effective assembly.
  • Improved Illumination: High luminous flux ensures bright and clear lighting.
  • Versatile Design: Compact size and high performance make it suitable for a wide range of applications.
  • Reduced Maintenance: Long operating life minimizes the need for frequent replacements.
  • Energy Savings: Low power consumption contributes to energy savings and reduced operating costs.

This LED is typically packaged in a surface-mount package designed for automated assembly. The specific dimensions can be found in the datasheet. The LED emits light when a forward current is applied, with the forward voltage and current characteristics specified in the datasheet. The color and intensity of the emitted light are determined by the semiconductor materials used in its construction. The specific details encoded in the part number relate to the exact performance characteristics of this LED.

For precise details about the LED's color temperature, viewing angle, and other specifications consult the product datasheet from Everlight or an authorized distributor. The datasheet will contain detailed electrical and optical characteristics, as well as reliability information. The XI3030/KK3C-H5757S1S5S2Z15/2T is suitable for a variety of lighting applications that demand a combination of high performance, energy efficiency, and long-term reliability.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $9.7932
NEC
Need more? Email Us
NEC
Lowest to $20.5186
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7928 $68.3784
7+ $18.7018 $130.9126
10+ $18.1173 $181.1730
14+ $17.5329 $245.4606
18+ $16.9485 $305.0730
23+ $15.1952 $349.4896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess