EN
  • EN
  • DE

CLC1009IST5X

Part No CLC1009IST5X
Manufacturer Exar Corporation
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description AMP RAIL-TO-RAIL SINGLE, 0.2MA,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 27 V/μs
Gain Bandwidth Product (GBP) 20MHz
-3db Bandwidth 18MHz
Current - Input Bias 0.37μA
Voltage - Input Offset 1.5mV
Operating Supply Current 208μA
Channel Output Current 8.5mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 1029392-CLC1009IST5X
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CLC1009IST5X CAD Model

Description

The CLC1009IST5X is a single channel, low power, high slew rate operational amplifier (op-amp) from Exar Corporation (now part of Renesas). It is designed for a variety of applications requiring high-speed signal amplification and conditioning. The 'IST5X' suffix typically denotes the package type (likely SOT-23-5) and tape and reel packaging.

Applications:

  • High-Speed Amplification: Used for amplifying high-frequency signals in communication systems.
  • Video Amplification: Employed in video processing circuits for signal buffering and amplification.
  • ADC Buffering: Serves as a buffer amplifier for analog-to-digital converters (ADCs) to improve signal integrity.
  • DAC Output Amplification: Amplifies the output signals from digital-to-analog converters (DACs).
  • Line Driving: Drives signals over long transmission lines with minimal distortion.

Features:

  • High Slew Rate: Provides a high slew rate for fast signal response.
  • Low Power Consumption: Consumes minimal power, making it suitable for portable and battery-powered devices.
  • Wide Bandwidth: Offers a wide bandwidth for amplifying high-frequency signals accurately.
  • Single Supply Operation: Operates from a single power supply, simplifying circuit design.
  • Small Package: Housed in a small SOT-23-5 package, conserving board space.

Benefits:

  • Fast Signal Response: High slew rate enables rapid amplification of fast-changing signals.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Accurate Signal Amplification: Wide bandwidth ensures accurate amplification of high-frequency signals.
  • Simplified Circuit Design: Single supply operation reduces the complexity of power supply requirements.
  • Compact Design: Small package allows for high-density circuit layouts.

Additional Details:

The CLC1009IST5X is a versatile op-amp suitable for various applications due to its high speed and low power characteristics. Its high slew rate ensures that the amplifier can quickly respond to changes in the input signal, making it suitable for high-frequency and pulse applications. The low power consumption makes it an ideal choice for battery-powered devices such as portable instruments and wireless communication devices. The SOT-23-5 package allows for dense circuit layouts, making it a good choice for miniaturized electronics. When using this op-amp, it is important to consider proper decoupling techniques to minimize noise and ensure stable operation. Datasheets provided by Renesas contain more detailed specifications and application notes.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess