EN
  • EN
  • DE

SP208EHEA-L

Part No SP208EHEA-L
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 ESD HP 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 480Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 129781-SP208EHEA-L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP208EHEA-L CAD Model

Description

The SP208EHEA-L is a highly integrated multi-protocol transceiver from Exar Corporation. This device is designed to support a variety of serial communication standards, making it a versatile solution for diverse industrial and commercial applications. It combines multiple transceivers into a single chip, saving board space and reducing system cost.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and other industrial control systems requiring robust serial communication.
  • Point-of-Sale (POS) Systems: Implemented in POS terminals for reliable data transfer between various peripherals.
  • Networking Equipment: Employed in networking devices for serial communication interfaces.
  • Instrumentation and Measurement: Used in test and measurement equipment for data acquisition and control.
  • Medical Devices: Integrated into medical devices requiring serial communication for monitoring and control.

Features:

  • Multi-Protocol Support: Supports multiple serial communication protocols, including RS-232, RS-485, and RS-422.
  • Integrated Transceivers: Contains multiple transceivers in a single package, reducing component count and board space.
  • Data Rates: Supports high data rates for fast and efficient communication.
  • ESD Protection: Provides robust electrostatic discharge (ESD) protection to prevent damage from electrostatic events.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Driver Output Protection: Includes driver output protection features to prevent damage from short circuits and overloads.

Benefits:

  • Versatility: Its multi-protocol support allows it to be used in a wide range of applications.
  • Cost Savings: Integration reduces the number of components needed, resulting in cost savings.
  • Space Savings: The compact package saves valuable board space.
  • Reliability: Robust ESD protection ensures reliable operation in harsh environments.
  • Efficiency: Low power consumption increases energy efficiency and extends battery life in portable devices.
  • Simplified Design: Integration simplifies the design process and reduces time-to-market.

Additional Details:

The SP208EHEA-L typically operates from a single 3.3V or 5V power supply. It includes features such as slew rate limiting to reduce EMI and improve signal integrity. The device is available in various package options to suit different application requirements. The specific features and capabilities may vary depending on the exact configuration of the SP208E series. Datasheets from Exar Corporation should be consulted for precise technical specifications and application guidelines.

You May Also Be Interested in

Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess