EN
  • EN
  • DE

SP29301U5-5-0

Part No SP29301U5-5-0
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 336812-SP29301U5-5-0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP29301U5-5-0 CAD Model

Description

The SP29301U5-5-0 is a 3A low dropout (LDO) positive voltage regulator from Exar Corporation. It's designed to provide a stable and reliable 5V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This makes it ideal for applications where efficiency and low noise are critical.

Applications:

  • Battery-Powered Devices: Used in portable devices like smartphones, tablets, and wearables to efficiently regulate voltage from a battery source.
  • Post-Regulation for Switching Power Supplies: Reduces ripple and noise in switching power supply outputs.
  • Microcontroller Power Supply: Provides a clean and stable 5V supply for microcontrollers and other digital logic circuits.
  • Industrial Control Systems: Regulates voltage for sensors, actuators, and other components in industrial environments.
  • Automotive Electronics: Powers various electronic systems in vehicles, such as infotainment and control units.

Features:

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage, maximizing efficiency.
  • 3A Output Current: Capable of supplying up to 3A of current to the load.
  • Fixed 5V Output: Provides a precise and stable 5V output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if it overheats, preventing damage.
  • Reverse Polarity Protection: Protects the regulator from damage if the input voltage is connected with reversed polarity.

Benefits:

  • Improved Efficiency: Low dropout voltage minimizes power dissipation, extending battery life in portable devices.
  • Stable Output Voltage: Provides a consistent and reliable 5V supply for sensitive electronic components.
  • Enhanced System Reliability: Built-in protection features prevent damage from overcurrent, overheating, and reverse polarity.
  • Simplified Circuit Design: Requires minimal external components, reducing board space and cost.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.

Additional Details:

The SP29301U5-5-0 typically has a dropout voltage of [Insert Value Here - Requires Further Research] at 3A output current. It's available in a [Insert Package Type Here - Requires Further Research] package. The quiescent current is typically [Insert Value Here - Requires Further Research]. The operating temperature range is generally from -40°C to +125°C. External capacitors are typically required for stability, and the recommended values can be found in the datasheet.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess