EN
  • EN
  • DE

SP3281EBCA

Part No SP3281EBCA
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Description Intelligent +2.35V to +5.5V RS-232 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 337064-SP3281EBCA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP3281EBCA CAD Model

Description

The SP3281EBCA is a single-channel RS-232 transceiver manufactured by Exar Corporation. It provides a simple and cost-effective interface between a UART and an RS-232 serial port. This device is designed to meet the needs of applications requiring basic RS-232 communication functionality.

Applications

  • Single Channel RS-232 Applications
  • Notebook and Laptop Computers
  • Sub-Notebooks
  • Palmtop Computers
  • Handheld PCs
  • Battery-Powered Equipment
  • Peripherals
  • Printers

Features

  • Meets all ElA-232E and ITU V.28 specifications
  • Operates from a single +3.0V to +5.5V power supply
  • Requires only 0.1μF charge pump capacitors
  • High data rate – 120kbps under load
  • Low power shutdown mode (typically 1μA)
  • Output swing limit of ±8V
  • Enhanced ESD specifications: ±15kV Human Body Model
  • Single Driver and Single Receiver

Benefits

  • Simplified RS-232 Connectivity: Provides an easy-to-use interface between UARTs and RS-232 ports.
  • Low Power Consumption: Ideal for battery-powered devices due to its low-power shutdown mode.
  • Compact Solution: Reduces board space requirements with its integrated design.
  • Robust ESD Protection: Ensures reliable performance in environments with potential electrostatic discharge.
  • Flexible Operating Voltage: Allows for versatile system designs.

The SP3281EBCA operates from a single +3.0V to +5.5V power supply and requires only small external charge pump capacitors. It transmits data at rates up to 120kbps while maintaining RS-232 signal levels. A low-power shutdown mode is included to reduce supply current to a typical 1μA, which is important for extending battery life. The device features a single driver and a single receiver.

The SP3281EBCA is suitable for a variety of single-channel RS-232 applications, particularly those where low power consumption and a small footprint are critical design considerations.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess