EN
  • EN
  • DE

SP4422ACN/TR

Part No SP4422ACN/TR
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 337195-SP4422ACN/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP4422ACN/TR CAD Model

Description

The SP4422ACN/TR is a versatile multi-protocol transceiver from Exar Corporation, designed for a broad spectrum of industrial and embedded applications. This integrated device combines multiple transceivers into a single chip, which minimizes board space and simplifies system design. It supports multiple communication standards, ensuring compatibility with diverse devices and networks.

Applications

  • RS-232 Communication
  • RS-485 Communication
  • RS-422 Communication
  • Industrial Automation Systems
  • Process Control Systems
  • Building Automation
  • Point-of-Sale (POS) Terminals
  • Networking Equipment

Features

  • Multi-Protocol Support: Handles RS-232, RS-485, and RS-422 communication protocols.
  • Integrated Transceivers: Includes multiple transceivers in a single package.
  • High ESD Protection: Offers robust protection against electrostatic discharge.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Data Rates: Supports data rates up to 10 Mbps.
  • Single 3.3V or 5V Supply: Operates from a single power supply, simplifying design.
  • Driver/Receiver Enable: Separate driver and receiver enable pins for flexible control.
  • Short-Circuit Protection: Protects the device from output short circuits.

Benefits

  • Reduced Board Space: Integration of multiple transceivers minimizes the required PCB area.
  • Simplified Design: Single supply operation and integrated features streamline the design process.
  • Improved Reliability: High ESD protection ensures robust performance in harsh environments.
  • Lower Power Consumption: Energy-efficient design reduces overall system power consumption.
  • Cost-Effective: Integration reduces component count and overall system cost.
  • Flexible Communication: Supports multiple communication standards for versatile applications.

Additional Details

The SP4422ACN/TR is typically packaged in a small outline integrated circuit (SOIC) or similar surface mount package, making it easy to integrate into electronic assemblies. The '/TR' suffix usually indicates tape and reel packaging, which is suitable for automated assembly processes. This device is designed for industrial temperature ranges, allowing it to operate reliably in demanding environments. The internal architecture incorporates advanced driver and receiver circuitry, ensuring reliable data transmission and reception. Its compatibility with multiple communication standards makes it an ideal solution for applications requiring versatile and robust communication capabilities. Detailed datasheets and application notes are available from Exar, providing comprehensive information on the device’s electrical characteristics, timing diagrams, and application examples. The SP4422ACN/TR offers a reliable and efficient solution for industrial communication applications.

You May Also Be Interested in

AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
AMCC
Lowest to $3.2617
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess