EN
  • EN
  • DE

SP6132EU

Part No SP6132EU
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Wide Input, 300KHz Synchronous PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Win Source Part Number 192105-SP6132EU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP6132EU CAD Model

Description

The SP6132EU is a step-down (buck) DC-DC converter manufactured by Exar Corporation. It is designed for use in a variety of power management applications, providing efficient conversion from a higher DC input voltage to a lower, regulated DC output voltage. Its integration simplifies designs requiring stable power delivery.

Applications

  • Point-of-Load (POL) Regulators
  • Set-Top Boxes
  • Networking Equipment
  • LCD Monitors and TVs
  • Solid-State Drives (SSDs)
  • Embedded Systems

Features

  • High Efficiency: Designed for high efficiency to minimize power loss and heat generation.
  • Wide Input Voltage Range: Typically supports a wide range of input voltages, offering flexibility in various applications.
  • Adjustable Output Voltage: Allows for output voltage adjustment using external components, catering to specific application needs.
  • Internal Soft-Start: Features an internal soft-start function to limit inrush current during startup, preventing voltage overshoot.
  • Overcurrent Protection (OCP): Includes overcurrent protection to protect the regulator and the load from excessive current draw.
  • Short-Circuit Protection (SCP): Incorporates short-circuit protection to prevent damage in case of a short circuit at the output.
  • Thermal Shutdown: Equipped with thermal shutdown protection to disable the IC if the junction temperature exceeds safe limits.
  • PWM Control: Utilizes PWM (Pulse Width Modulation) control for stable and efficient voltage regulation.

Benefits

  • Simplified Design: Integrated design simplifies the development process and reduces external component count.
  • High Efficiency: Minimizes power loss, leading to reduced heat generation and improved overall system performance.
  • Reliable Operation: Built-in protection features ensure reliable operation under various operating conditions.
  • Flexible Output Voltage: Adjustable output voltage allows for customization to meet specific application requirements.
  • Compact Solution: Integration enables a compact solution, saving valuable board space.

Additional Details

The SP6132EU is generally available in surface-mount packages. Its switching frequency is usually in the hundreds of kHz range. For exact specifications, including input voltage range, output current capability, switching frequency, and specific package details, refer to the manufacturer's datasheet. This IC is suited for applications requiring stable and efficient DC voltage regulation.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Intersil
SWITCHING CONTROLLER
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8110 $60.8250
175+ $0.6655 $116.4625
270+ $0.6447 $174.0690
375+ $0.6239 $233.9625
480+ $0.6031 $289.4880
645+ $0.5408 $348.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess