The AP2111H-2.5TR is a highly efficient, low dropout linear regulator designed by Diodes Incorporated, offering a fixed output voltage of 2.5V. This regulator is capable of delivering a continuous output current of up to 600mA, making it an ideal choice for a wide range of applications requiring a stable and reliable power supply.
Key Features
- Output Voltage: Fixed 2.5V with high accuracy
- Output Current: Capable of delivering up to 600mA
- Low Dropout: Ensures efficient operation even with very low input-to-output voltage differentials
- High PSRR: Excellent power supply rejection ratio, minimizing noise and ripple from the input supply
- Thermal Protection: Integrated thermal shutdown feature to prevent overheating and damage
- Current Limit: Built-in current limit to protect the circuit from excessive currents
Applications
The AP2111H-2.5TR is versatile and can be used in various electronic devices and systems, including but not limited to:
- Mobile Phones
- Portable Media Players
- Networking Devices
- Peripheral Ports
- Microcontroller Power Supplies
Package and Reliability
The device is available in a compact SOT-23 package, which is suitable for space-constrained applications. It is also provided in tape and reel packaging (denoted by the 'TR' suffix), facilitating automated manufacturing processes. The AP2111H-2.5TR is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of temperatures.
Quality Assurance
Diodes Incorporated is committed to providing high-quality products. The AP2111H-2.5TR complies with RoHS and Green standards, reflecting the company's dedication to environmental responsibility and the provision of safe, lead-free, and halogen-free components.