EN
  • EN
  • DE

SP6201EM5-L-1.8/TR

Part No SP6201EM5-L-1.8/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192144-SP6201EM5-L-1.8/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6201EM5-L-1.8/TR CAD Model

Description

The SP6201EM5-L-1.8/TR is a low dropout (LDO) linear regulator from Exar Corporation. The 'L-1.8' designates a fixed output voltage of 1.8V, and the '/TR' suffix indicates that it is delivered on tape and reel for automated assembly. This regulator is specifically designed for applications requiring a stable 1.8V supply, particularly in portable and battery-operated devices.

Applications:

  • Fixed 1.8V Power Rail: Specifically designed for applications requiring a stable 1.8V supply, such as powering certain microcontrollers, sensors, or memory devices.
  • Battery-Powered Devices: The low dropout voltage is advantageous for maximizing battery life, especially as the battery voltage declines.
  • Portable Electronics: Suitable for use in devices like handheld gaming consoles, portable media players, and other devices where a small and efficient regulator is needed.
  • Low-Voltage Logic Power: Delivers a clean and stable 1.8V supply for low-voltage digital logic circuits.
  • Post Regulation: Can be used following a switching regulator to furnish a cleaner and more accurate 1.8V voltage.

Features:

  • Fixed 1.8V Output Voltage: Provides a precise and stable 1.8V output voltage.
  • Low Dropout Voltage: Facilitates efficient operation, even when there's only a small difference between input and output voltage.
  • Low Quiescent Current: Reduces power consumption during standby or light load conditions.
  • Overcurrent Protection: Safeguards the regulator and the load from excessive current draw.
  • Thermal Shutdown: Prevents damage to the regulator due to overheating.
  • Stable with Ceramic Capacitors: Engineered for stable operation with low-ESR ceramic output capacitors.

Benefits:

  • Stable and Accurate 1.8V Supply: Guarantees reliable operation of connected devices by providing a precise and stable voltage.
  • Extended Battery Life: Low dropout voltage and low quiescent current extend battery life in portable applications.
  • Enhanced System Reliability: Overcurrent protection and thermal shutdown boost system robustness.
  • Simplified Design: Stable operation with ceramic capacitors diminishes the need for external components.
  • Automated Assembly: Supplied on tape and reel for streamlined automated assembly processes.

Additional Details:

The SP6201EM5-L-1.8/TR typically comes in a small surface-mount package, such as SOT-23-5, making it suitable for compact designs. It's designed to operate over a range of input voltages above 1.8V, with the specific range being detailed in the datasheet. The use of ceramic capacitors is recommended to ensure stability and minimize noise. Consulting the datasheet for specific operating conditions, component selection, and thermal considerations is vital for ensuring optimum performance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,249 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess