EN
  • EN
  • DE

SP6201EM5-L-3.3/TR

Part No SP6201EM5-L-3.3/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192147-SP6201EM5-L-3.3/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6201EM5-L-3.3/TR CAD Model

Description

The SP6201EM5-L-3.3/TR is a low dropout (LDO) linear regulator manufactured by Exar Corporation. The 'L-3.3' indicates a fixed output voltage of 3.3V, and the '/TR' suffix signifies that the device is supplied on tape and reel for automated assembly. This regulator is designed for applications requiring a stable 3.3V supply, commonly used in various electronic devices.

Applications:

  • Fixed 3.3V Power Rail: Specifically designed for applications needing a stable 3.3V supply, such as powering microcontrollers, sensors, memory devices, and other digital logic circuits.
  • Battery-Powered Devices: The low dropout voltage makes it suitable for battery-powered applications, maximizing battery life by operating efficiently even as the battery voltage decreases.
  • Portable Electronics: Ideal for use in devices like smartphones, tablets, handheld gaming consoles, and other portable devices where space and power efficiency are key considerations.
  • Microcontroller Power Supplies: Provides a stable and regulated 3.3V voltage for microcontrollers and other digital logic devices, ensuring reliable operation.
  • Post Regulation: Can be used as a post-regulator after a switching regulator to provide a cleaner and more precise 3.3V voltage supply.

Features:

  • Fixed 3.3V Output Voltage: Provides a precise and stable 3.3V output voltage without the need for external voltage setting components.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby or lightly loaded conditions, improving overall energy efficiency.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw, enhancing system reliability.
  • Thermal Shutdown: Shuts down the regulator in case of overheating, preventing damage to the device and ensuring system safety.
  • Stable with Ceramic Capacitors: Designed to be stable with low-ESR ceramic output capacitors, reducing the size and cost of the application by minimizing the need for external components.

Benefits:

  • Stable and Accurate 3.3V Supply: Ensures reliable operation of powered devices by providing a stable and precise voltage, minimizing performance fluctuations.
  • Extended Battery Life: The low dropout voltage and low quiescent current contribute to increased system efficiency, extending battery life in portable devices.
  • Enhanced System Reliability: Overcurrent protection and thermal shutdown features protect the regulator and the load from damage, improving overall system reliability.
  • Reduced Component Count: Stable operation with ceramic capacitors reduces the need for external components, simplifying the design and reducing cost.
  • Automated Assembly: The tape and reel packaging is optimized for automated pick-and-place assembly processes, streamlining manufacturing.

Additional Details:

The SP6201EM5-L-3.3/TR typically comes in a small surface-mount package, such as SOT-23-5, making it suitable for high-density circuit boards. It is designed to operate over a specified range of input voltages above 3.3V, with the exact range detailed in the product datasheet. The use of ceramic capacitors is recommended for stability and noise reduction. It is crucial to consult the datasheet for specific operating conditions, component selection guidelines, and thermal considerations to ensure optimal performance and reliability.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5852 $52.6680
185+ $0.5482 $101.4170
285+ $0.5297 $150.9645
410+ $0.4926 $201.9660
530+ $0.4741 $251.2730
660+ $0.4556 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,294 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess