EN
  • EN
  • DE

SP6203EM5-L-2.5/TR

Part No SP6203EM5-L-2.5/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192163-SP6203EM5-L-2.5/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6203EM5-L-2.5/TR CAD Model

Description

The SP6203EM5-L-2.5/TR is a low dropout (LDO) regulator manufactured by Exar Corporation. It's designed to provide a regulated 2.5V output. The '-L' likely indicates a specific feature, such as lower power consumption or a different operational characteristic, while the '/TR' suffix signifies that the part is supplied in tape and reel packaging for automated assembly. This regulator is suitable for portable and battery-powered devices.

Applications:

  • Automated Assembly Lines: The tape and reel packaging makes it ideal for high-volume manufacturing of electronic devices.
  • Portable Devices: Used in smartphones, tablets, and other portable devices requiring a regulated 2.5V supply.
  • Battery-Powered Equipment: Provides efficient power regulation for wearables, sensors, and other battery-operated devices.
  • Wireless Communication Systems: Powers wireless modules, Bluetooth devices, and RF circuits requiring a stable 2.5V.
  • Microcontroller Power Supplies: Serves as a clean and regulated power source for microcontrollers operating at 2.5V.

Features:

  • 2.5V Fixed Output: Provides a stable and accurate 2.5V regulated output.
  • Low Dropout Voltage: Maintains regulation with a minimal voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption in standby and low-power modes.
  • Over-Temperature Protection: Protects the regulator from thermal damage by shutting down operation at high temperatures.
  • Short-Circuit Protection: Prevents damage to the regulator and connected components in the event of a short circuit.
  • SOT23-5 Package: Compact surface-mount package for space-constrained applications.
  • Tape and Reel Packaging: Optimized for automated assembly lines.
  • (Assumed) Specific Feature related to '-L': Possible lower power consumption, different output voltage option, or other characteristic - Refer to the datasheet for confirmation.

Benefits:

  • Efficient Power Regulation: Low dropout voltage and low quiescent current extend battery life in portable applications.
  • Stable and Reliable Output: Ensures consistent performance of connected devices.
  • Enhanced Durability: Over-temperature and short-circuit protection safeguards against damage.
  • Reduced Manufacturing Costs: Tape and reel packaging simplifies automated assembly.
  • Compact Design: The SOT23-5 package allows for high-density designs.
  • (Assumed) Enhanced Performance due to '-L' Feature: Possible lower power consumption or other benefits depending on the specific characteristic of the '-L' variant. Refer to the datasheet for confirmation.

Additional Details:

The SP6203EM5-L-2.5/TR typically operates with an input voltage range of 2.5V to 6V, with the output being regulated to 2.5V. The typical current limit is around 300mA. External components required generally include input and output capacitors. The exact specifications and the specific function of the '-L' suffix MUST be verified in the Exar Corporation datasheet.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess