EN
  • EN
  • DE

SP6641AEK-5.0

Part No SP6641AEK-5.0
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Low Noise Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 192203-SP6641AEK-5.0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP6641AEK-5.0 CAD Model

Description

The SP6641AEK-5.0 is a high-performance, fixed-output voltage regulator from Exar Corporation. It is designed to provide a stable and reliable 5.0V power supply for a wide range of electronic applications. This regulator is part of Exar's extensive portfolio of power management solutions, known for their efficiency and robust design.

Applications

  • Microprocessor and DSP power supplies: Providing stable voltage for core and I/O functions.
  • FPGA and PLD power supplies: Ensuring consistent performance in programmable logic devices.
  • Post Regulation for Switching Supplies: Improving the output voltage ripple and noise.
  • Portable Equipment: Powering handheld devices, mobile phones, and other battery-powered electronics.
  • Industrial Control Systems: Providing regulated power in harsh industrial environments.

Features

  • Fixed 5.0V Output: Provides a precise and stable 5.0V regulated output.
  • High Efficiency: Minimizes power dissipation, making it suitable for battery-powered applications.
  • Over-Current Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown: Prevents damage from overheating by shutting down the regulator when the junction temperature exceeds a safe limit.
  • Low Dropout Voltage: Ensures regulation even with a low input voltage, maximizing battery life in portable devices.
  • Enable/Disable Control: Allows the regulator to be turned on or off to conserve power.

Benefits

  • Reliable Power Supply: Ensures stable and consistent power delivery to critical components, improving system reliability.
  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable applications.
  • Simplified Design: Fixed output voltage and integrated protection features simplify power supply design.
  • Protection Against Damage: Over-current protection and thermal shutdown prevent damage to the regulator and the load.
  • Reduced System Cost: Integration of key features reduces the need for external components, lowering overall system cost.

Additional Details

The SP6641AEK-5.0 is typically available in a compact surface-mount package, suitable for high-density circuit board layouts. The device requires minimal external components for operation, further simplifying design and reducing board space. Detailed specifications regarding input voltage range, output current capability, and thermal resistance can be found in the Exar Corporation datasheet for this part. It is crucial to consult the datasheet for specific application requirements and design guidelines.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess