EN
  • EN
  • DE

LMS1585AIT-ADJ

Part No LMS1585AIT-ADJ
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description 5A and 3A Low Dropout Fast Response Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1201918-LMS1585AIT-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMS1585AIT-ADJ CAD Model

Description

The LMS1585AIT-ADJ is an adjustable output low dropout (LDO) voltage regulator manufactured by National Semiconductor (now Texas Instruments). It is designed to provide a stable and regulated voltage supply for various electronic circuits, even when the input voltage is close to the desired output voltage. The adjustable output feature allows for flexibility in selecting the required voltage level.

Applications:

  • Post regulators for switching supplies: Used to clean up the output of switching power supplies.
  • Battery chargers: Employed in battery charging circuits to provide regulated charging voltage.
  • Microprocessor power supplies: Provides stable voltage for microprocessors and microcontrollers.
  • Motherboard power supplies: Used in computer motherboards to regulate voltages for various components.
  • Adjustable power supplies: For applications requiring variable output voltage.

Features:

  • Adjustable output voltage: Allows setting the output voltage to the desired level using external resistors.
  • Low dropout voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • Overcurrent protection: Protects the regulator and the load from excessive current draw.
  • Thermal shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Reverse battery protection: Protects the regulator from damage if the battery is connected with reverse polarity.

Benefits:

  • Flexibility: Adjustable output voltage allows usage in a wide range of applications.
  • Efficient regulation: Low dropout voltage maximizes efficiency.
  • Protection: Overcurrent and thermal shutdown safeguard the regulator and the load.
  • Reliability: Reverse battery protection enhances reliability.
  • Stable power supply: Provides a stable and regulated voltage for sensitive electronic circuits.

Technical Specifications:

The LMS1585AIT-ADJ can provide an adjustable output voltage from 1.2V to near the input voltage. It features a low dropout voltage, typically around 1.2V at the full rated current. The regulator provides overcurrent and thermal shutdown protection. External resistors are used to set the output voltage to the desired level.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess