EN
  • EN
  • DE

SPX1117U

Part No SPX1117U
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 800mA Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192469-SPX1117U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1117U CAD Model

Description

The SPX1117U is a low dropout positive voltage regulator manufactured by Exar Corporation. It is designed to provide a stable and regulated output voltage with a low dropout voltage, enhancing efficiency and performance in various electronic applications.

Applications:

  • Linear Regulators in Power Supplies: Used to provide stable voltage regulation in power supplies, ensuring consistent voltage levels.
  • Battery-Powered Devices: Ideal for battery-powered applications where efficiency is critical, extending battery life.
  • Post Regulation for Switching Supplies: Enhances the output stability of switching power supplies by providing a clean and regulated voltage.
  • Voltage Regulation in Microcontroller Applications: Used to supply stable voltage to microcontrollers, ensuring reliable operation.
  • Portable Electronic Devices: Used in smartphones, tablets, and other portable devices to provide stable power.

Features:

  • Low Dropout Voltage: Operates with a minimal input-to-output voltage differential, improving efficiency, especially in battery-powered applications.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors, providing flexibility in design.
  • Output Current Capability: Capable of delivering sufficient current for a wide range of electronic devices and circuits.
  • Internal Current Limiting and Thermal Shutdown: Provides protection against overcurrent and overheating conditions, enhancing reliability.
  • Reverse Battery Protection: Protects the regulator and connected circuits from damage if the battery is connected with reverse polarity.
  • Available in Various Packages: Available in packages like SOT-223 and TO-252 for different application needs.

Benefits:

  • Stable and Reliable Power: Ensures consistent performance of connected devices by providing a stable and regulated output voltage.
  • Protection Against Electrical Issues: Built-in protection features prevent damage from overcurrent, overheating, and reverse battery connections.
  • High Efficiency: Low dropout voltage improves efficiency, reducing power loss and extending battery life in portable applications.
  • Design Flexibility: Adjustable output voltage allows for customization to meet specific application requirements.
  • Easy Integration: Minimal external components required for operation, simplifying circuit design and reducing board space.

Additional Details:

The SPX1117U is an adjustable voltage regulator that allows the user to set the output voltage using two external resistors. The output voltage can be calculated using the formula: Vout = 1.25V * (1 + R2/R1), where R1 and R2 are the external resistors. It's recommended to use low ESR capacitors for both input and output to ensure stability. The input capacitor should be placed as close as possible to the input pin of the regulator. The device also incorporates current limiting and thermal shutdown features to protect it from overload and overheating. Refer to the datasheet for detailed application information, including recommended component values and layout guidelines.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess