EN
  • EN
  • DE

SPX1582U5-2.5

Part No SPX1582U5-2.5
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 3A Ultra Low Dropout Voltage Regulator Fast Response, Adjustable & Fixed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192504-SPX1582U5-2.5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1582U5-2.5 CAD Model

Description

The SPX1582U5-2.5 is a dual low dropout (LDO) linear regulator from Exar Corporation, delivering two independent 800mA outputs at a fixed 2.5V. This dual regulator is designed for applications requiring multiple regulated voltage sources, such as powering digital circuits, memory devices, and other low-voltage components. It is commonly used in battery-powered systems, portable devices, and industrial control applications. The SPX1582U5-2.5 includes built-in protection features to ensure reliable operation under various conditions.

Applications

  • Digital Circuits Power Supply: Provides a stable 2.5V supply for digital circuits and logic gates.
  • Memory Device Power: Used to power various types of memory devices requiring a 2.5V supply.
  • Battery-Powered Systems: Extends battery life with low dropout voltage and high efficiency.
  • Portable Electronics: Powers components in devices like smartphones, tablets, and portable media players.
  • Industrial Control Equipment: Used in industrial control systems requiring stable and regulated 2.5V power.

Features

  • Dual Output: Provides two independent 2.5V outputs.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • 800mA Output Current per Channel: Each channel can supply up to 800mA of output current.
  • Over Current Protection: Protects the regulator and load from excessive current.
  • Thermal Shutdown: Shuts down the regulator to prevent damage from overheating.
  • Short Circuit Protection: Protects the regulator from damage due to short circuits on either output.

Benefits

  • Stable and Accurate Voltage: Ensures reliable operation of connected devices by providing a consistent voltage.
  • Extended Battery Life: Low dropout voltage increases battery utilization in portable devices.
  • Enhanced System Reliability: Built-in protection features prevent damage from common fault conditions.
  • Efficient Power Management: Minimizes power loss, contributing to overall system efficiency.
  • Multiple 2.5V Supplies: Provides two independent 2.5V supplies from a single package.

The SPX1582U5-2.5 is generally available in a TO-263 package (D2PAK), designed for surface mounting and efficient heat dissipation. It requires external capacitors on both the input and outputs for stable operation. The datasheet specifies the recommended values for these capacitors. The regulator is designed to minimize noise and ripple, ensuring a clean 2.5V output for sensitive applications. Proper heat management is crucial when operating at high input voltages or high output currents.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess