EN
  • EN
  • DE

SPX1585AU-L-3.3

Part No SPX1585AU-L-3.3
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192517-SPX1585AU-L-3.3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX1585AU-L-3.3 CAD Model

Description

The SPX1585AU-L-3.3 is a 5A low dropout (LDO) linear regulator from Exar Corporation providing a fixed 3.3V output. It's engineered for applications needing a stable, high-current regulated voltage source, such as powering microprocessors, FPGAs, and other high-performance components. This regulator is often found in post-regulation stages of switching power supplies, as well as in battery-powered systems demanding efficient power management. The SPX1585AU-L-3.3 incorporates several protection features to ensure reliable operation under various conditions.

Applications

  • Microprocessor and FPGA Power: Delivers stable and clean 3.3V power to microprocessors and field-programmable gate arrays (FPGAs).
  • Post Regulation for Switching Power Supplies: Improves the output quality of switching power supplies by reducing ripple and noise.
  • Battery-Powered Systems: Extends battery life in portable devices with low dropout voltage and efficient regulation.
  • High-Current Power Supplies: Provides a stable 3.3V output for systems requiring up to 5A of current.
  • Industrial Control Equipment: Powers various components in industrial control systems with high-current demands.

Features

  • Low Dropout Voltage: Maintains regulation even with a small difference between the input and output voltages.
  • Fixed 3.3V Output: Delivers a precise and stable 3.3V output voltage.
  • 5A Output Current: Capable of supplying up to 5A of output current.
  • Over Current Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown: Shuts down the regulator if the die temperature exceeds safe operating limits.
  • Short Circuit Protection: Protects the regulator from damage due to short circuits on the output.

Benefits

  • Stable and Accurate Voltage: Ensures reliable operation of connected devices with a consistent voltage supply.
  • Extended Battery Life: Low dropout voltage maximizes battery utilization in portable applications.
  • Robust Protection: Built-in protection features enhance system reliability and prevent damage.
  • High-Current Capability: Provides sufficient power for demanding applications requiring up to 5A.
  • Efficient Power Management: Minimizes power loss, contributing to overall system efficiency.

The SPX1585AU-L-3.3 is typically packaged in a TO-263 (D2PAK) package, designed for surface mounting and efficient heat dissipation. Proper heat sinking is crucial, especially when operating at high input voltages or output currents. External capacitors are required on both the input and output for stable operation. The datasheet specifies the recommended values for these capacitors. The regulator is designed to minimize noise and ripple, ensuring a clean 3.3V output for sensitive applications. Its high current capability and robust protection features make it well-suited for demanding power supply requirements.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess