EN
  • EN
  • DE

SPX2810AT-2.5

Part No SPX2810AT-2.5
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 1A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192546-SPX2810AT-2.5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2810AT-2.5 CAD Model

Description

The SPX2810AT-2.5 is a low dropout (LDO) regulator from Exar Corporation, designed to provide a stable 2.5V regulated voltage supply for various electronic circuits. It's a specialized version of the SPX2810 series, optimized for delivering a precise 2.5V output. This makes it suitable for powering microcontrollers, memory devices, and other sensitive components requiring a stable 2.5V supply, particularly in battery-powered or portable applications.

Applications:

  • Microcontroller Power Supply: Provides a stable 2.5V power source for microcontrollers.
  • Memory Devices: Powers memory chips and modules requiring a 2.5V supply.
  • Portable Devices: Ideal for use in portable electronics due to its low dropout voltage and efficiency.
  • Battery-Powered Equipment: Ensures stable operation in battery-powered systems, even as the battery discharges.
  • Post Regulation for Switching Power Supplies: Can be used to clean up the output of a switching power supply to provide a stable 2.5V rail.

Features:

  • 2.5V Fixed Output Voltage: Delivers a precise and stable 2.5V output voltage.
  • Low Dropout Voltage: Maintains regulation with a minimal input-to-output voltage differential.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the internal temperature exceeds a safe limit.
  • Short Circuit Protection: Protects the regulator from damage due to short circuit conditions.

Benefits:

  • Stable 2.5V Power: Provides a consistent and reliable 2.5V output, critical for sensitive components.
  • Extended Battery Life: Low dropout voltage improves battery life in portable applications.
  • Protection Against Damage: Overcurrent and thermal shutdown features safeguard the regulator and the load.
  • Simplified Design: Fixed output voltage simplifies circuit design.
  • Compact Footprint: Available in small packages for space-constrained applications.

Additional Details:

The SPX2810AT-2.5 is designed to operate over a wide input voltage range, but it is optimized for applications requiring a 2.5V output. It is designed to be stable with ceramic output capacitors, which are preferred for their small size and low ESR. The device’s internal circuitry includes a precise voltage reference and error amplifier to maintain accurate 2.5V output regulation.

Refer to the device datasheet for detailed electrical characteristics, thermal resistance, package dimensions, and recommended operating conditions. Ensure proper heat sinking is provided if the regulator is expected to dissipate a significant amount of power.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess