EN
  • EN
  • DE

SPX29150T-2.5

Part No SPX29150T-2.5
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A High Current Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192562-SPX29150T-2.5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX29150T-2.5 CAD Model

Description

The SPX29150T-2.5 is a low dropout (LDO) voltage regulator from Exar Corporation. It is designed to provide a regulated 2.5V output voltage with a maximum output current of 1.5A. This regulator is ideal for applications requiring a stable and efficient power supply with minimal voltage drop, even when the input voltage is close to the output voltage.

Applications:

  • Battery-powered systems: Provides regulated voltage for portable devices.
  • Microprocessor power supplies: Supplies stable voltage to microprocessors and microcontrollers.
  • Post-regulation for switching power supplies: Reduces ripple and noise in switching power supply outputs.
  • Linear regulators: Can be used in place of standard linear regulators, offering improved efficiency at low input-output voltage differentials.
  • Notebook computers: Powers various components within notebook computers.

Features:

  • Low dropout voltage: Operates with a very small difference between input and output voltage.
  • 1.5A output current capability: Provides sufficient current for a wide range of applications.
  • Fixed 2.5V output: Delivers a precise and stable output voltage.
  • Reverse battery protection: Protects the regulator and connected circuitry from damage due to reverse battery connection.
  • Short circuit protection: Prevents damage from short circuits at the output.
  • Thermal shutdown: Shuts down the regulator to prevent overheating and damage.
  • Available in TO-220 package: Offers good thermal dissipation.

Benefits:

  • Improved efficiency: Low dropout voltage results in less power dissipation and higher efficiency, especially in battery-powered applications.
  • Stable output voltage: Provides a consistent and reliable output voltage, ensuring proper operation of connected devices.
  • Protection features: Protects against various fault conditions, enhancing system reliability.
  • Easy to use: Simple external components required for operation.
  • Extended battery life: Higher efficiency translates to longer battery life in portable devices.

Additional Details:

The SPX29150T-2.5 requires only a few external components for stable operation, typically an input and output capacitor. The recommended input voltage range is slightly above the output voltage to ensure proper regulation. The TO-220 package allows for efficient heat dissipation, enabling the regulator to deliver the full 1.5A output current without overheating under normal operating conditions. The device is designed for use in environments with operating temperatures within the industrial temperature range. The part is lead-free.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2691 $63.4550
115+ $1.0413 $119.7495
175+ $1.0089 $176.5575
240+ $0.9764 $234.3360
310+ $0.9438 $292.5780
410+ $0.8462 $346.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess