EN
  • EN
  • DE

SPX29302AT5-L/TR

Part No SPX29302AT5-L/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192587-SPX29302AT5-L/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX29302AT5-L/TR CAD Model

Description

The SPX29302AT5-L/TR is a dual low dropout (LDO) voltage regulator from Exar Corporation. It's designed to provide two independently regulated outputs. The 'A' likely indicates enhanced performance or specifications compared to the base SPX29302 model. The 'T5' specifies the package type, typically a SOT-223 surface-mount package, suitable for applications where board space is limited. 'L' denotes low quiescent current, which is beneficial for battery-powered applications, and '/TR' indicates tape and reel packaging for automated assembly.

Applications

  • Dual-Supply Microcontrollers: Powers both the core and I/O of microcontrollers requiring different voltage levels.
  • Mixed-Signal Circuits: Provides separate regulated voltages for analog and digital sections of a circuit.
  • Portable Devices: Powers multiple components in battery-operated devices with low power consumption.
  • Sensor Systems: Supplies stable voltage to sensors and associated signal conditioning circuitry.
  • Embedded Systems: Provides multiple regulated voltages for different components in embedded systems.

Features

  • Dual Output: Provides two independent regulated voltage outputs.
  • Low Dropout Voltage: Maintains regulation with a minimal voltage difference between input and output.
  • High Output Accuracy: Ensures precise and stable output voltages for both channels.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Over-Temperature Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Short-Circuit Protection: Protects the regulator and the load from damage in case of a short circuit.
  • Independent Enable Control: Allows for individual control of each output channel.

Benefits

  • Space Saving: Dual regulator in a single package reduces board space requirements.
  • Extended Battery Life: Low quiescent current extends battery life in portable applications.
  • Simplified Design: Reduces the number of components required for multiple regulated voltages.
  • Robust Protection: Over-temperature and short-circuit protection enhance system reliability.
  • Flexible Control: Independent enable control allows for power sequencing and optimization.

Additional Details

The SPX29302AT5-L/TR's dual output configuration allows for efficient power management in various applications. The SOT-223 package is designed for surface mount assembly. Effective thermal management is crucial, and the PCB should be designed with adequate thermal vias and copper area to dissipate heat. Input and output capacitors are recommended for each output to improve stability and transient response; low ESR capacitors (e.g., ceramic or tantalum) are generally preferred. The tape and reel packaging is ideal for high-volume manufacturing environments using automated pick-and-place equipment. Refer to the datasheet for specific voltage options and detailed application recommendations.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8919 $66.2165
75+ $1.5523 $116.4225
120+ $1.5038 $180.4560
160+ $1.4553 $232.8480
210+ $1.4068 $295.4280
275+ $1.2613 $346.8575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess