EN
  • EN
  • DE

SPX3940M3-1.8

Part No SPX3940M3-1.8
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 1A Low Dropout Voltage Regulator Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192659-SPX3940M3-1.8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX3940M3-1.8 CAD Model

Description

The SPX3940M3-1.8 is a 1A low dropout (LDO) voltage regulator from Exar Corporation, designed to deliver a stable 1.8V output. This LDO regulator is known for its low dropout voltage, which allows it to maintain regulation even when the input voltage is close to the output voltage. Its compact size and low power consumption make it suitable for a wide range of portable and battery-powered applications.

Applications:

  • Battery-powered devices: Provides a stable 1.8V supply for portable devices and handheld electronics.
  • Microprocessor and microcontroller power: Supplies stable and clean power to digital ICs requiring 1.8V.
  • Post-regulation: Used to clean up the output of switching regulators by reducing noise and ripple.
  • Portable communication equipment: Powers various components in mobile phones and other communication devices.
  • Embedded systems: Provides efficient power management in embedded applications requiring a 1.8V rail.

Features:

  • 1A output current: Capable of delivering up to 1A of current to the load.
  • Low dropout voltage: Maintains regulation even with a small difference between input and output voltage.
  • Fixed 1.8V output: Provides a stable and accurate 1.8V output voltage.
  • Overcurrent protection: Protects the regulator from damage due to excessive current draw.
  • Thermal shutdown: Protects the regulator from overheating.
  • Enable pin: Allows the regulator to be turned on or off for power saving.

Benefits:

  • Extended battery life: Low quiescent current minimizes power waste in battery-powered applications.
  • Enhanced system reliability: Overcurrent and thermal protection enhance the device's robustness.
  • Stable voltage supply: Maintains a consistent 1.8V output voltage under varying load conditions.
  • Simplified design: Requires minimal external components for operation, reducing board space and cost.
  • Efficient regulation: Minimizes power loss compared to traditional linear regulators.

The SPX3940M3-1.8 features excellent line and load regulation, ensuring a stable output voltage despite variations in input voltage or load current. The integrated protection features improve reliability, making it suitable for demanding applications. The SPX3940M3-1.8 is available in a small surface-mount package, such as SOT-223, making it easy to integrate into compact electronic designs. The enable pin allows for shutdown capability, further reducing power consumption when the regulator is not in use.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess