EN
  • EN
  • DE

SPX4040M-2.5

Part No SPX4040M-2.5
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Description Precision Micropower 2.5V ShuntVoltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 339617-SPX4040M-2.5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX4040M-2.5 CAD Model

Description

The SPX4040M-2.5 is a precision micropower shunt voltage reference from Exar Corporation, offering a stable 2.5V output. This voltage reference is designed for applications requiring a precise and low-power reference voltage, making it ideal for battery-powered and portable devices. Its small size and minimal current consumption contribute to efficient and compact designs.

Applications:

  • Battery-powered equipment: Provides a stable voltage reference for accurate measurements and control.
  • Data acquisition systems: Ensures accurate analog-to-digital conversion.
  • Instrumentation: Used in precision measurement instruments for calibration and reference.
  • Voltage regulators: Acts as a reference for feedback control loops.
  • Industrial control systems: Provides a reliable voltage reference in harsh environments.

Features:

  • Fixed 2.5V output voltage: Provides a precise and stable reference.
  • High accuracy: Ensures minimal deviation from the nominal voltage.
  • Low temperature coefficient: Maintains stability over a wide temperature range.
  • Low operating current: Operates with low current.
  • Small package: Facilitates integration into compact designs.

Benefits:

  • Improved accuracy in measurement circuits: The stable reference voltage minimizes errors.
  • Extended battery life: Low power consumption reduces drain on the battery.
  • Enhanced system reliability: The stable voltage source ensures consistent performance.
  • Simplified design: The integrated solution reduces component count and board space.
  • Temperature Stability: Performance is consistent even with changes in temperature.

This shunt voltage reference is designed to operate over a wide temperature range. It has excellent line and load regulation characteristics, ensuring a stable output voltage even with variations in input voltage and load current. Its high accuracy and low noise make it suitable for demanding applications where precision is critical. The SPX4040M-2.5 comes in a small surface-mount package, making it easy to integrate into various circuit boards.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess