EN
  • EN
  • DE

ST16C2450IJ

Part No ST16C2450IJ
Manufacturer Exar Corporation
Catalog OEM Parts ( S )
Description Integrated Circuit ST16C2450/PLCC/ST16C2450IJ EXAR PLCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002948-ST16C2450IJ
Categories OEM Parts( S )
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST16C2450IJ CAD Model

Description

The ST16C2450IJ is a dual universal asynchronous receiver/transmitter (UART) with a parallel interface, manufactured by Exar Corporation. It is designed to provide flexible and efficient serial communication for a wide range of applications.

Applications:

  • Serial communication in embedded systems: Facilitates serial data transfer between microcontrollers and peripherals.
  • Industrial automation: Used in industrial control systems for device communication and monitoring.
  • Networking equipment: Provides serial ports for routers, switches, and other networking devices.
  • Point-of-sale (POS) systems: Enables communication with barcode scanners, printers, and other POS peripherals.
  • Data acquisition systems: Supports serial interfaces for data collection and logging.

Features:

  • Dual UART Channels: Provides two independent UART channels for simultaneous serial communication.
  • Parallel Interface: Simplifies integration with microprocessors and microcontrollers.
  • Data Rates up to 3 Mbps: Supports high-speed serial data transfer.
  • 16-Byte FIFO: Each UART channel features a 16-byte FIFO for transmit and receive data, reducing CPU overhead.
  • Programmable Baud Rate Generator: Allows flexible configuration of serial communication speeds.
  • Modem Control Signals: Includes RTS, CTS, DTR, DSR, and DCD signals for modem control.
  • Interrupt Generation: Generates interrupts for various events, such as data arrival, transmit buffer empty, and error conditions.
  • Loopback Mode: Supports loopback testing for diagnostic purposes.

Benefits:

  • Increased Throughput: Dual UART channels enable simultaneous communication, increasing system throughput.
  • Reduced CPU Load: FIFOs and interrupt generation reduce CPU overhead for serial communication.
  • Flexible Configuration: Programmable baud rate generator and modem control signals allow flexible configuration for different applications.
  • Easy Integration: Parallel interface simplifies integration with microprocessors and microcontrollers.
  • Enhanced Reliability: Loopback mode and error detection capabilities enhance system reliability.

Additional Details:

The ST16C2450IJ supports 5, 6, 7, or 8 data bits and programmable parity (even, odd, none). The operating voltage typically ranges from 3.3V to 5V, which provides flexibility in system design. The package is usually a PQFP or similar, which ensures ease of mounting and integration. Its internal registers are accessed through the parallel interface to configure data format, baud rate, interrupt settings, and FIFO control. Its robust design and comprehensive feature set make it a reliable component for managing serial communication in diverse applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess