EN
  • EN
  • DE

ST16C2550IJ44-F

Part No ST16C2550IJ44-F
Manufacturer Exar Corporation
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART FIFO 16B DUAL 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MaxLinear, Inc.
Packaging Tube
Features Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
FIFO's 16 Byte
Protocol RS232, RS485
Data Rate (Maximum) 4Mbps
Supply Voltage (V) 2.97V ~ 5.5V
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Style SMD
Manufacturer Package 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813919-ST16C2550IJ44-F
Ultra Librarian 3D Model Ultra Librarian ST16C2550IJ44-F CAD Model

Description

{"ProductId":752214,"FormattedDescription":"

The ST16C2550IJ44-F is a DUART (dual universal asynchronous receiver-transmitter) from MaxLinear, Inc.

  • Oscillator: Internal
  • Features: Timer/counter
  • Protocols: RS232, RS485
  • Channels: Two
  • FIFO: 16 bytes
  • Features: False start bit detection, modem control
  • Packaging: Tube
  • Orientation: Surface Mount Device
  • Data Rate: 4Mbps
  • Supply Voltage: 2.97V to 5.5V
  • Supplier Device Package: 44-PLCC (16.59x16.59)
  • Manufacturer Package: 44-LCC (J-Lead)
  • MSL Level: 1 (Unlimited)
  • Manufacturer Pack Quantity: 27
"}

You May Also Be Interested in

Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444
Microchip Technology
UART UNIVERSAL ASYNCHRONOUS RECE
Lowest to $3.2210

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3526 $55.0578
7+ $15.0585 $105.4095
11+ $14.5880 $160.4680
15+ $14.1174 $211.7610
19+ $13.6468 $259.2892
25+ $12.2351 $305.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,162 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess