EN
  • EN
  • DE

XR16L2550

Part No XR16L2550
Manufacturer Exar Corporation
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description LOW VOLTAGE DUART WITH 16-BYTE FIFO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Manufacturer Exar Corporation
Win Source Part Number 416453-XR16L2550
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR16L2550 CAD Model

Description

The XR16L2550 is a dual universal asynchronous receiver/transmitter (UART) with FIFOs manufactured by Exar Corporation. It's designed to provide asynchronous serial communication with enhanced features for efficient data handling. This UART is commonly used in applications requiring reliable serial data exchange with minimal processor intervention.

Applications

  • Serial Ports: Used in computers, embedded systems, and industrial automation equipment to provide serial communication interfaces.
  • Modems: Integrates into modem devices to handle serial communication protocols for data transmission.
  • Printers: Enables serial communication between a computer and a printer for data printing.
  • Industrial Control Systems: Facilitates communication between a central controller and various peripherals or sensors.
  • Networking Equipment: Provides serial communication for configuration and debugging purposes.

Features

  • Dual UART: Provides two independent UART channels in a single package.
  • 16-Byte FIFO: Features a 16-byte FIFO (First-In, First-Out) buffer for both transmit and receive data, reducing CPU overhead.
  • Data Rates up to 3 Mbps: Supports high-speed serial communication for faster data transfer rates.
  • Automatic Hardware/Software Flow Control: Includes automatic RTS/CTS and Xon/Xoff flow control to prevent data overflow.
  • Programmable Baud Rate Generator: Allows flexible baud rate settings to accommodate various communication protocols.
  • Interrupt Generation: Generates interrupts to signal various events, such as data reception and transmission completion.

Benefits

  • Improved Data Throughput: The 16-byte FIFO buffers reduce the need for frequent CPU intervention, improving overall data throughput.
  • Reduced CPU Overhead: The FIFO buffers and automatic flow control mechanisms minimize the CPU workload for serial communication tasks.
  • Enhanced System Performance: High data rates and efficient data handling contribute to improved system performance.
  • Flexible Configuration: Programmable baud rate generator allows the UART to be adapted to different communication protocols.
  • Reliable Data Transfer: Automatic flow control ensures reliable data transfer by preventing data overflow.

Additional Details

The XR16L2550 typically operates with a supply voltage range of 3.3V or 5V. It supports 5, 6, 7, and 8 data bits, with odd, even, or no parity. The device also includes a comprehensive set of control and status registers, allowing for precise configuration and monitoring of the UART channels. The interrupt system is designed to minimize latency and ensure timely handling of serial communication events. The datasheet provides detailed electrical characteristics, timing diagrams, and register descriptions.

You May Also Be Interested in

Sipex Corporation
UART IC Channel
Lowest to $1.0400
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC / UART IC 2, DUART Channel RS232, RS422 16 Byte 44-PLCC (16.59x16.59)
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B 24QFN / UART IC 1, UART Channel RS232, RS422, RS485 64 Byte 24-QFN (4x4)
Lowest to $38.0203
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
MaxLinear Inc
IC UART SINGLE 44PLCC / UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)
Lowest to $20.1698
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9251 $65.5506
13+ $8.9651 $116.5463
20+ $8.6844 $173.6880
28+ $8.4049 $235.3372
36+ $8.1243 $292.4748
48+ $7.2834 $349.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess