EN
  • EN
  • DE

XR2212CP

Part No XR2212CP
Manufacturer Exar Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105945-XR2212CP
Categories OEM Parts(T-Z)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XR2212CP CAD Model

Description

The XR2212CP is a precision phase-locked loop (PLL) system designed for a wide range of applications requiring frequency synthesis, FM detection, and frequency shift keying (FSK) demodulation. Manufactured by Exar Corporation, it offers high stability and versatility.

Applications:

  • FM Demodulation: Used in FM receivers to extract the original audio signal from the received FM signal.
  • FSK Demodulation: Used in FSK modems and data communication systems to demodulate FSK signals.
  • Frequency Synthesis: Used in frequency synthesizers to generate precise frequencies for various applications.
  • Tone Decoding: Used in tone decoder circuits to detect specific tones in audio or control systems.
  • Data Synchronization: Provides data synchronization in data communication systems.

Features:

  • Wide Operating Voltage: Operates over a wide range of supply voltages, providing flexibility in various applications.
  • High Stability: Offers high stability in frequency and phase, ensuring reliable operation.
  • Adjustable Bandwidth: Provides adjustable bandwidth control, allowing users to optimize the PLL performance for specific applications.
  • Low Distortion: Designed for low distortion in FM demodulation applications.
  • Programmable Center Frequency: Allows for programming the center frequency of the PLL.
  • Excellent Temperature Stability: Maintains stable performance over a wide range of operating temperatures.

Benefits:

  • Precise Frequency Control: Enables precise control over frequency and phase in various applications.
  • Versatile Functionality: Offers a versatile solution for FM demodulation, FSK demodulation, and frequency synthesis.
  • Improved System Performance: Enhances system performance through precise frequency control and stable operation.
  • Simplified Design: Reduces the complexity of PLL circuit design.
  • Cost-Effective: Provides a cost-effective solution for PLL applications.

Additional Details:

The XR2212CP typically requires external components, such as resistors and capacitors, to set the operating frequency and bandwidth. It is commonly available in DIP and SOIC packages. Detailed specifications, including frequency range, stability characteristics, and bandwidth adjustment, can be found in the product datasheet provided by Exar Corporation.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0475 $56.3325
16+ $6.6031 $105.6496
24+ $6.3968 $153.5232
33+ $6.1904 $204.2832
42+ $5.9841 $251.3322
56+ $5.3650 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 236 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess