EN
  • EN
  • DE

XR4151CP

Part No XR4151CP
Manufacturer Exar Corporation
Catalog PMIC - V/F and F/V Converters
Description IC CONV VF/FV 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Type Voltage to Frequency
Maximum Input Frequency 10kHz
Full Scale ±100ppm/°C
Linearity ±0.05%
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 214624-XR4151CP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR4151CP CAD Model

Description

The Exar Corporation XR4151CP is a voltage to frequency type integrated circuit that is used in electronic devices.

  • Linearity: ±0.05%
  • Full Scale: ±100ppm/°C
  • Mounting: Through Hole
  • Package Size: 8-PDIP
  • Status: Obsolete
  • Manufacturer: Exar Corporation

You May Also Be Interested in

Analog Devices Inc.
Voltage-to-Frequency and Frequency-to-Voltage Converter
Need more? Email Us
Texas Instruments
IC F/V CONV 10KHZ 14SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-SOIC
Lowest to $2.7633
Analog Devices Inc.
IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Lowest to $252.1739
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 8-DIP
Lowest to $4.3657
Texas Instruments
V-F Converter | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $0.4349
Burr Brown
VOLTAGE TO FREQUENCY CONVERTER / Volt to Frequency and Frequency to Volt Converter IC 500 kHz ±0.05% TO-100-10
Need more? Email Us
Texas Instruments
IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Lowest to $3.0130
Analog Devices Inc.
IC - SYNC V/F CONVERTER
Need more? Email Us
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 8-SOIC
Lowest to $2.6302

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6243 $63.1215
12+ $10.3584 $124.3008
18+ $10.0348 $180.6264
24+ $9.7110 $233.0640
31+ $9.3874 $291.0094
42+ $8.4163 $353.4846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess