EN
  • EN
  • DE

XRD4460CIV

Part No XRD4460CIV
Manufacturer Exar Corporation
Catalog Electronic Wholesale
Description CCD IMAGE DIGITIZERS WITH CDS, PGA, AND 10-BIT A/D
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Exar Corporation
Win Source Part Number 1282325-XRD4460CIV
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRD4460CIV CAD Model

Description

The Exar XRD4460CIV is a highly integrated CMOS image sensor processor. It is designed to provide high-quality image capture and processing capabilities for various applications. This processor integrates several key functions, including analog-to-digital conversion, image enhancement, and digital signal processing, all in a single chip.

Applications:

  • Security cameras
  • Surveillance systems
  • Automotive camera systems
  • Industrial inspection cameras
  • Medical imaging devices

Features:

  • High-resolution image processing: Supports high-quality image capture and enhancement.
  • Integrated analog-to-digital converter (ADC): Converts analog sensor data into digital format.
  • Digital signal processing (DSP): Provides advanced image processing capabilities.
  • CMOS technology: Offers low power consumption and high performance.
  • Compact package: Facilitates integration into space-constrained designs.

Benefits:

  • Superior image quality: Advanced image processing capabilities ensure clear and detailed images.
  • Low power consumption: Extends battery life in portable applications.
  • Reduced system cost: Integration of multiple functions into a single chip reduces component count and overall system cost.
  • Simplified design: Simplifies the design process and reduces time-to-market.
  • Enhanced system performance: High-speed processing and efficient algorithms improve overall system performance.

Additional Details:

The XRD4460CIV typically supports various image sensor formats and resolutions. It incorporates features such as automatic gain control (AGC), automatic white balance (AWB), and defect pixel correction to improve image quality. The processor can be configured to operate in different modes, depending on the specific application requirements. It is designed to interface with a wide range of image sensors and external memory devices. The XRD4460CIV is commonly used in applications where high image quality, low power consumption, and small form factor are critical requirements. The integration of key image processing functions into a single chip makes it an ideal solution for a variety of imaging applications. It offers a balance of performance, cost, and power efficiency.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess