EN
  • EN
  • DE

XRT83SH314IBCDE-F

Part No XRT83SH314IBCDE-F
Manufacturer Exar Corporation
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Exar Corporation
Win Source Part Number 416637-XRT83SH314IBCDE-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRT83SH314IBCDE-F CAD Model

Description

The XRT83SH314IBCDE-F is a Quad T1/E1/J1 Long Haul Transceiver from Exar Corporation. It's designed to facilitate robust and reliable transmission and reception of data signals in telecommunications equipment. This device integrates multiple transceivers into a single package, offering a space-efficient solution for high-density applications. It's built for long-haul applications, meaning it's engineered to transmit signals over extended distances while maintaining signal integrity.

Applications

  • Digital Cross-Connect Systems (DCS)
  • Channel Banks
  • PBX Systems
  • Wireless Base Stations
  • Long-Haul Telecommunications Equipment

Features

  • Quad T1/E1/J1 Transceiver: Integrates four independent transceivers in a single chip.
  • Long Haul Capability: Designed for extended transmission distances.
  • Integrated Clock Recovery: Simplifies design and reduces component count.
  • Jitter Attenuation: Minimizes signal jitter for improved data integrity.
  • Low Power Consumption: Optimizes energy efficiency in high-density applications.
  • Loopback Testing: Facilitates system diagnostics and troubleshooting.
  • Bipolar Line Interface: Supports standard T1/E1/J1 line interfaces.
  • On-Chip Pulse Shaping: Ensures compliance with industry standards.
  • Clock Generation: Provides necessary timing signals for operation.

Benefits

  • Increased System Density: The quad transceiver design allows for more channels in a smaller footprint.
  • Reduced Component Count: Integrated features minimize the need for external components, lowering BOM costs.
  • Improved Signal Integrity: Jitter attenuation and pulse shaping ensure reliable data transmission.
  • Lower Power Consumption: Contributes to energy savings and reduces heat dissipation.
  • Simplified Design: Integrated clock recovery and loopback testing streamline system development.
  • Enhanced System Reliability: Robust design ensures stable operation in demanding environments.
  • Cost-Effective Solution: Combines multiple functions into a single chip, reducing overall system costs.

Technical Specifications

While specific technical specifications like voltage requirements, operating temperature range, and packaging details would be found in the device's datasheet, key characteristics generally include:

  • Line Interface: T1, E1, J1
  • Data Rate: 1.544 Mbps (T1/J1), 2.048 Mbps (E1)
  • Power Supply Voltage: Typically 3.3V or 5V (consult datasheet)
  • Operating Temperature Range: Industrial temperature range (e.g., -40°C to +85°C)
  • Package Type: Varies (consult datasheet)

The XRT83SH314IBCDE-F is a highly integrated transceiver that offers a robust and efficient solution for T1/E1/J1 long-haul telecommunications applications. Its combination of features and benefits makes it an ideal choice for designers seeking to optimize system performance and reduce costs.

You May Also Be Interested in

Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 48QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)
Lowest to $5.7099

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess