EN
  • EN
  • DE

501SHB101JSE

Part No 501SHB101JSE
Manufacturer EXXELIA Temex
Catalog Custom Parts (0 - A)
Description Cap Cer 100PF 500V C0G/NP0 1111
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1147848-501SHB101JSE
Categories Custom Parts
Manufacturer EXXELIA Temex
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 501SHB101JSE CAD Model

Description

The 501SHB101JSE is a high-Q multilayer ceramic capacitor manufactured by EXXELIA Temex. This capacitor is designed for applications requiring stable performance and minimal losses, particularly in high-frequency circuits. It features a capacitance of 100pF and is available in a surface-mount package.

Applications

  • RF and Microwave circuits
  • Medical Devices
  • Telecommunications equipment
  • Test and measurement instrumentation
  • High-frequency filters

Features

  • High Q-factor
  • Low ESR (Equivalent Series Resistance)
  • High Self-Resonant Frequency (SRF)
  • Stable performance over temperature
  • Surface mount design
  • Capacitance: 100 pF

Benefits

  • Provides minimal signal loss in high-frequency circuits.
  • Ensures stable and reliable performance in demanding environments.
  • Enables efficient energy storage and release.
  • Reduces noise and interference in sensitive circuits.
  • Facilitates compact circuit designs.

Additional Details

The 501SHB101JSE capacitor utilizes a high-quality ceramic dielectric material to achieve its superior performance characteristics. It typically comes in standard EIA case sizes, such as 0805 or 0603, depending on the specific variant. These capacitors are designed to operate over a wide temperature range, typically from -55°C to +125°C. They are also RoHS compliant, ensuring they meet environmental standards. Voltage ratings can vary, but they commonly range from 50V to 250V. The specific dimensions and voltage ratings should be verified on the manufacturer’s datasheet for the exact part number. These capacitors are suitable for pick-and-place assembly, making them easy to integrate into automated manufacturing processes.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Microchip Technology
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess