EN
  • EN
  • DE

2N3906TA

Part No 2N3906TA
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 0.2A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Transistor Polarity PNP
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min) 100 @ 10mA, 1V
Maximum Power Dissipation 625mW
Frequency - Transition 250MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 084105-2N3906TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 2N3906
Introduction Date November 03, 1997
ECCN EAR99
Country of Origin China, Japan
Halogen Free Compliant
Estimated EOL Date 2023
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian 2N3906TA CAD Model

Description

2N3906TA

The 2N3906TA is a popular PNP bipolar junction transistor (BJT) known for its efficient functioning in general-purpose low-power amplifying and switching applications. Its reliability and affordability make it a staple in numerous electronic designs.

  • Features and Benefits<ul>
  • Collector Current: 200 mA
  • Low Noise Operation
  • High-Speed Switching
  • Compact Package
  • High Gain-Bandwidth Product
  • Applications/Projects<ul>
  • Audio Amplifiers
  • Signal Processing
  • Switching Circuits
  • Modulation Devices
  • Motor Controls
  • Additional Details<p>Manufactured for robust performance, the 2N3906TA comes in a TO-92 package, providing stability and ease of integration into various circuit designs. Its versatile operational range meets both commercial and educational project needs.

  • You May Also Be Interested in

    ON Semiconductor
    NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
    Lowest to $0.2599
    ON Semiconductor
    Amplifier Transistors
    Lowest to $0.0401
    Diodes Incorporated
    TRANS NPN 100V 2A E-LINE
    Lowest to $0.6039
    ON Semiconductor
    4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
    Lowest to $2.2850
    ON Semiconductor
    TRANS PNP 100V 3A TO-220
    Need more? Email Us
    ON Semiconductor
    16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
    Lowest to $4.0559
    Central Semiconductor Corp
    POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
    Need more? Email Us
    Diodes Incorporated
    NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
    Need more? Email Us
    Diodes Incorporated
    TRANS NPN 80V 1A SOT89-3
    Lowest to $0.2069

    Top Sellers

    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.8196
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.9399
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5143
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $7.4300
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    655+ $0.0765 $50.1075
    1,595+ $0.0628 $100.1660
    2,470+ $0.0608 $150.1760
    3,400+ $0.0589 $200.2600
    4,395+ $0.0569 $250.0755
    5,885+ $0.0510 $300.1350
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 35,200 pieces
    MOQ: 655 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess