The 74F158ASCXSOP39 is a Quad 2-Input Multiplexer manufactured by Fairchild/ON Semiconductor. This device selects one of four data sources under the control of common Select inputs. The selected data is routed to the four outputs.
Applications
- Data selection and routing
- Address decoding
- Logic function generation
- Memory addressing
- Digital systems
Features
- Selects one of two 4-bit data sources
- High-speed operation
- Low power consumption
- Inverting outputs
- Supply Voltage: 4.5V to 5.5V
Benefits
- Enables flexible data selection
- Reduces propagation delay
- Minimizes power dissipation
- Simplifies system design
- Provides a compact solution for multiplexing
Additional Details
The 74F158ASCXSOP39 is a part of the 74F series of logic gates, known for their fast switching speeds and high drive capabilities. It is commonly used in digital circuits to select data from multiple sources for processing or storage. The device is available in a small outline package (SOP), which makes it suitable for space-constrained applications. The outputs are inverting, meaning the selected input is inverted at the output.
This multiplexer is often utilized in memory systems, where it selects the appropriate memory address. It is also used in control systems, where it selects the appropriate control signal. The 74F158ASCXSOP39 provides a versatile and efficient solution for data selection and routing in digital systems.