74LCX00M-NL Quad 2-Input NAND Gate
The 74LCX00M-NL features four independent 2-input NAND gates. With high-speed operation and low-voltage compatibility, it is best suited for high-performance computing and signal processing applications.
- Applications: Logic couplings, Computing circuits, Digital signal processing
- Features and Benefits:
- Low-Voltage Compatible: Optimized for systems at 3.3V with operation down to 2V.
- Enhanced Speed: Superior gate speed to ensure rapid signal processing.
- Wide Temperature Range: Suitable for extended temperature operations.
- Additional Details:
- Package Availability: Accessible in SOIC, TSSOP packages.
- Robust Design: High noise margin for stable outputs.