EN
  • EN
  • DE

74LVTH162244MTXTSSOP48

Part No 74LVTH162244MTXTSSOP48
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040638-74LVTH162244MTXTSSOP48
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LVTH162244MTXTSSOP48 CAD Model

Description

The 74LVTH162244MTX is a 16-bit buffer/driver with 3-STATE outputs from Fairchild Semiconductor (now ON Semiconductor). This device is designed for low-voltage operation, making it suitable for a variety of applications requiring high-speed data transfer.

Applications

  • Memory address drivers
  • Clock drivers
  • Line transceivers
  • High-speed data transfer applications

Features

  • Low Voltage Operation: 2.7V - 3.6V
  • High Speed: tpd = 4.2 ns (typ) at VCC = 3.3V
  • Output Drive Capability: ±24 mA at VCC = 3.3V
  • TTL Compatible Input Thresholds
  • 3-STATE Outputs
  • TSSOP48 Package

Benefits

  • Improved System Performance: High-speed operation minimizes propagation delay, enhancing overall system speed.
  • Wide Operating Voltage Range: Adaptable to various low-voltage systems, ensuring flexibility in design.
  • High Output Drive: Suitable for driving heavily loaded backplanes or transmission lines.
  • Reduced Power Consumption: Low-voltage operation reduces power consumption, leading to energy efficiency.
  • Space-Saving Package: The TSSOP48 package allows for high-density board mounting, saving valuable PCB space.

Additional Details

The 74LVTH162244MTX features 3-STATE outputs, allowing the device to be disabled, effectively disconnecting it from the bus. This is crucial for preventing bus contention in multi-device systems. The TTL-compatible input thresholds simplify interfacing with other TTL logic devices. The device is supplied in a TSSOP48 (Thin Shrink Small Outline Package) which is suitable for high-density board mounting. The operating temperature range is typically -40°C to +85°C. The device is commonly used in applications where high-speed data transfer and low power consumption are critical requirements.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 18POS 2.54MM / Connector Header Through Hole 18 position 0.100" (2.54mm)
Lowest to $4.0625
Generic
Need more? Email Us
Renesas Electronics America
48 Vfqfn (lead-free)
Need more? Email Us
TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us
Hewlett Packard
Need more? Email Us
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
Rochester Electronics
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
CONN CONTACT SEAL 1POS / Connector Plug, Sealing For MCP Series
Lowest to $0.0195

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess