EN
  • EN
  • DE

74V4040MTC

Part No 74V4040MTC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040670-74V4040MTC
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74V4040MTC CAD Model

Description

The 74V4040MTC is a 12-stage binary counter. It's a CMOS logic integrated circuit commonly used in digital circuits for frequency division, timing, and control applications. This counter features a reset input and provides buffered outputs from each of the 12 stages. It is typically used in applications requiring a stable and accurate timing reference or frequency division.

Applications:

  • Frequency dividers
  • Timers and counters
  • Clock generators
  • Control circuits
  • Sequencers

Features:

  • 12-Stage Binary Counter: Provides 12 buffered outputs representing binary divisions of the input frequency.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Reset Input: Allows for synchronous clearing of the counter.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 2V to 6V.
  • Medium Speed Operation: Suitable for a variety of applications requiring moderate counting speeds.

Benefits:

  • Accurate Frequency Division: Provides precise frequency division for timing and control applications.
  • Low Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered devices.
  • Simple Reset Functionality: Easy to reset the counter to its initial state using the reset input.
  • Versatile Applications: Can be used in a wide range of timing, counting, and control circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing frequency division and timing functions.

Additional Details:

The 74V4040MTC typically comes in a TSSOP (Thin Shrink Small Outline Package). The clock input is edge-triggered, meaning the counter increments on either the rising or falling edge of the clock signal, depending on the specific implementation. The reset input is usually active-high, meaning applying a high logic level to the reset input will clear the counter. The outputs are buffered to provide sufficient drive capability for subsequent logic stages. The maximum clock frequency depends on the supply voltage and temperature but is typically in the megahertz range. The operating temperature range is typically -40°C to +85°C. The 74V4040 is a widely available and commonly used part, making it a reliable choice for various digital circuit designs. Always consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us
Bi technologies
Need more? Email Us
Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess