EN
  • EN
  • DE

CD4050

Part No CD4050
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Hex Inverting Buffer . Hex Non-Inverting Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1159669-CD4050
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian CD4050 CAD Model

Description

The CD4050 is a hex non-inverting buffer/converter from Fairchild/ON Semiconductor. It is commonly used for high-to-low level conversion, TTL to CMOS logic conversion, and as a general-purpose buffer. It provides a robust interface between different logic families, ensuring reliable signal transmission. It is characterized by high current source and sink capabilities and has a wide operating voltage range.

Applications

  • TTL to CMOS logic conversion
  • High-to-low level conversion
  • LED display drivers
  • Relay drivers
  • Line drivers

Features

  • High current source and sink capabilities
  • Wide operating voltage range: 3V to 15V
  • High noise immunity
  • Low power consumption
  • Fan-out of 15 TTL loads

Benefits

  • Simplified interfacing: Allows easy connection between TTL and CMOS logic circuits.
  • Improved signal integrity: Buffers signals and reduces noise.
  • Increased system reliability: Robust design ensures reliable operation in various environments.
  • Reduced power consumption: CMOS technology minimizes power consumption.
  • Versatile application: Suitable for a wide range of buffering and level conversion tasks.

Additional Details

The CD4050's high current capability allows it to drive multiple loads, making it suitable for applications such as LED displays and relay drivers. The wide operating voltage range provides flexibility in system design. The device is available in various packages including DIP and SOIC. When using this device for level conversion, ensure that the supply voltage is appropriate for the input signal levels. The CD4050 is a reliable and cost-effective solution for a variety of buffering and level conversion applications.

You May Also Be Interested in

Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Harris Corporation
Operational Amplifiers
Need more? Email Us
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess