EN
  • EN
  • DE

DAC8562TDSCT

Part No DAC8562TDSCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16 BIT VOLT 10-VSSOP / DAC 2-CH Resistor-String 16-bit 10-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Packaging Reel package
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-WSON (3x3)
Win Source Part Number 772485-DAC8562TDSCT
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8562
Introduction Date September 26, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC8562TDSCT CAD Model

Description

The DAC8562TDSCT is a high-performance, dual-channel digital-to-analog converter (DAC) from Texas Instruments, designed to deliver precision and accuracy in a compact form factor. Catering to a diverse range of applications, this component is an ideal choice for professional-grade audio equipment, industrial automation systems, and digital communication devices.

Key Features

  • Resolution: The DAC8562TDSCT boasts a 16-bit resolution, providing fine-grain control over the analog output and ensuring high fidelity in signal conversion.
  • Output Range: This DAC offers a flexible output range, including a bipolar option, which can be configured according to the needs of the application, allowing for precise signal manipulation.
  • Integrated Features: It includes an internal reference and output amplifier, which simplifies the design and reduces the need for external components, thereby saving on board space and system complexity.
  • Interface: The device supports a high-speed SPI interface, enabling fast data transfer and compatibility with a wide array of microcontrollers and digital systems.
  • Power Efficiency: With low power consumption, the DAC8562TDSCT is optimized for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • Package: It comes in a small-outline, surface-mount package, making it suitable for space-constrained applications while also facilitating easier integration into existing designs.

Applications

The versatility of the DAC8562TDSCT allows it to be used in various applications, including:

  • Professional audio equipment
  • Automated test equipment
  • Industrial process control
  • Data acquisition systems
  • Programmable logic controllers (PLCs)

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DAC8562TDSCT is no exception. It is built to meet high standards of reliability and performance, ensuring long-term stability and consistent operation across a wide range of environmental conditions.

Conclusion

With its robust feature set, the DAC8562TDSCT from Texas Instruments stands out as a superior choice for designers looking to implement precise analog output capabilities in their digital systems. Its combination of high resolution, integrated features, and power efficiency makes it a versatile and reliable component for a multitude of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Maxim Integrated
IC DAC 8BIT V-OUT SOT23-5
Lowest to $3.1289
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $7.5574
Analog Devices Inc.
IC DAC 17BIT A-OUT 16SOIC
Lowest to $36.8189
Analog Devices Inc.
IC DAC 14BIT V-OUT 10MSOP / 14 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $39.6004
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Need more? Email Us
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $28.0416
Texas Instruments
IC DAC 16BIT V-OUT 40VQFN / 16 Bit Digital to Analog Converter 8 40-VQFN (6x6)
Lowest to $35.0479
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $26.1874

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8181 $56.4543
7+ $15.4405 $108.0835
11+ $14.9580 $164.5380
14+ $14.4755 $202.6570
18+ $13.9930 $251.8740
24+ $12.5454 $301.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess