EN
  • EN
  • DE

CNY17-4W

Part No CNY17-4W
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Phototransistor Optocouplers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1162635-CNY17-4W
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CNY17-4W CAD Model

Description

The CNY17-4W is a high-performance optocoupler manufactured by Fairchild/ON Semiconductor. It is designed to provide electrical isolation between circuits, enabling safe and reliable signal transfer. This device consists of an infrared-emitting diode (IRED) and a phototransistor, allowing signals to be transmitted without a direct electrical connection. The "-4W" designation typically indicates a specific lead form or packaging variation.

Applications

  • Industrial control equipment: Isolating control signals in PLCs, motor drives, and other industrial machinery.
  • Power supplies: Providing feedback isolation in switching power supplies and inverters.
  • Computer peripherals: Isolating data and control lines in printers, scanners, and other peripherals.
  • Telecommunications: Isolating data transmission lines in modems and network interfaces.
  • Medical equipment: Ensuring patient safety through electrical isolation in medical devices.

Features

  • High isolation voltage: Provides robust protection against voltage transients and surges.
  • High current transfer ratio (CTR): Ensures efficient signal transmission between input and output.
  • Low input current: Reduces the load on the driving circuit, improving energy efficiency.
  • Fast switching speed: Enables high-speed data transmission and control.
  • Compact package: Saves valuable board space in densely populated circuit boards.
  • RoHS compliant: Meets environmental regulations, ensuring compliance with hazardous substance restrictions.

Benefits

  • Enhanced safety: Protects sensitive circuits and personnel from high-voltage hazards.
  • Improved reliability: Prevents ground loops and reduces noise interference.
  • Simplified design: Facilitates the integration of isolated circuits into existing systems.
  • Cost-effective: Offers a reliable isolation solution at a competitive price point.
  • Increased system performance: Minimizes signal distortion and improves overall system stability.

The CNY17-4W optocoupler utilizes an infrared LED to activate a phototransistor, creating a non-conductive channel for signal transmission. It is available in a variety of package types, including DIP and surface-mount options. Key specifications include isolation voltage, current transfer ratio (CTR), and switching speeds. Careful consideration of these parameters is crucial for successful implementation in various applications. The device is commonly used to isolate microcontrollers from high-voltage power circuits and to isolate data signals in environments with significant electrical noise. Its robust design ensures long-term reliability and stable performance, making it a favored choice for engineers across diverse industries. The CNY17-4W effectively prevents damage from electrical surges, transients, and other hazardous conditions, ensuring the safety and integrity of connected systems.

You May Also Be Interested in

STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess