EN
  • EN
  • DE

DM03655R

Part No DM03655R
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055607-DM03655R
Categories OEM Parts(C-E)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM03655R CAD Model

Description

The DM03655R is a highly integrated offline power switch incorporating a Pulse Width Modulator (PWM) controller and a SenseFET, specifically designed for simple and efficient off-line power supplies. This device significantly reduces external components, simplifying design and reducing overall cost. It integrates several protection features, enhancing system reliability.

Applications:

  • Power adapters for various consumer electronics
  • Auxiliary power supplies in larger electronic systems
  • Standby power supplies
  • Battery chargers
  • Open-frame power supplies

Features:

  • Integrated PWM controller and SenseFET
  • Low start-up current (typically 10uA)
  • Built-in soft start function
  • Over Voltage Protection (OVP)
  • Over Load Protection (OLP)
  • Thermal Shutdown Function (TSD)
  • Frequency modulation for improved EMI performance
  • Under Voltage Lockout (UVLO)

Benefits:

  • Reduced component count simplifies design and lowers BOM cost.
  • Enhanced system reliability due to integrated protection features.
  • Improved EMI performance reduces design complexity and potential certification issues.
  • Energy efficient operation minimizes power consumption.
  • Simplified manufacturing process.

Additional Details:

The DM03655R operates in fixed frequency mode. The integrated SenseFET ensures efficient power conversion. The soft-start feature minimizes stress on the power switch and output diode during startup. The built-in protection features such as OVP, OLP, and TSD protect the power supply from various fault conditions, improving its reliability and longevity. It is typically available in a DIP-8 package. The specific switching frequency is usually determined by external components and the design configuration. For precise electrical characteristics and component selection guidelines, refer to the manufacturer's datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0836
TDK Corporation
Need more? Email Us
Dell
Need more? Email Us
TDK Corporation
Lowest to $0.1564
TT Electronics
Need more? Email Us
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
Sagami
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess