EN
  • EN
  • DE

DM0365R

Part No DM0365R
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982338-DM0365R
Categories OEM Parts(C-E)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM0365R CAD Model

Description

The DM0365R is a highly integrated off-line power switch from Fairchild Semiconductor (now ON Semiconductor). This device is designed for use in power supplies, offering a cost-effective solution for applications requiring high efficiency and low standby power consumption. It integrates a power MOSFET and a current mode PWM controller in a single package.

Applications

  • Power Adapters for mobile devices
  • DVD Players
  • Set-Top Boxes
  • Auxiliary Power Supplies
  • Battery Chargers

Features

  • Integrated Power MOSFET
  • Current Mode PWM Control
  • Built-in Soft-Start Function
  • Over Voltage Protection (OVP)
  • Over Current Protection (OCP)
  • Thermal Shutdown Function
  • Under Voltage Lockout (UVLO)

Benefits

  • Reduces component count, simplifying power supply design and lowering BOM cost.
  • Improves power efficiency, reducing energy consumption and heat dissipation.
  • Enhances system reliability with built-in protection features.
  • Simplifies design with integrated soft-start function, reducing stress on components during startup.
  • Offers a compact solution for space-constrained applications.

Additional Details

The DM0365R operates with a wide input voltage range. The switching frequency is internally set. It typically comes in a DIP-8 package. The integrated MOSFET's on-resistance (RDS(on)) is a critical parameter determining the device's efficiency. The device is designed to meet various international energy efficiency standards. The DM0365R's protection features safeguard the power supply and connected devices from potential damage due to overvoltage, overcurrent, and excessive temperature conditions. Its current mode PWM controller provides excellent line and load regulation.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0836
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
TDK Corporation
Lowest to $0.2312
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0159
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,161 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess