The DM74LS109AMXSOP39 is a dual JK positive-edge triggered flip-flop with set and clear capabilities, manufactured by Fairchild Semiconductor (now ON Semiconductor). This device is a versatile component used in digital systems for data storage, counting, and control applications.
Applications:
- Data storage in registers and memory systems
- Counting circuits, such as frequency dividers and counters
- Shift registers for serial data transmission
- Control logic in state machines and sequential circuits
- Debouncing switches and keyboards
Features:
- Dual JK flip-flops in a single package
- Positive-edge triggered clock input
- Asynchronous set and clear inputs
- Complementary outputs (Q and Q̅)
- Low-power Schottky (LS) technology for reduced power consumption
Benefits:
- Versatile building block for digital circuits
- Set and clear inputs allow for easy initialization and control
- Positive-edge triggering provides predictable operation
- Low power consumption reduces heat dissipation and extends battery life
- Compact SOIC package saves board space
Additional Details:
Each flip-flop in the DM74LS109AMXSOP39 operates independently, and the state of the Q output is determined by the J and K inputs at the rising edge of the clock signal. The set (SD) and clear (CD) inputs are asynchronous and override the clock and J/K inputs. When SD is low, Q is forced high; when CD is low, Q is forced low. The SOIC (Small Outline Integrated Circuit) package allows for surface mount assembly, enabling high-density circuit board designs. The LS technology ensures compatibility with other TTL logic devices while minimizing power consumption. This part number specifies the SOIC package with 39 pins, and the "AMX" likely denotes specific manufacturing or testing variations.