EN
  • EN
  • DE

DM74LS652WM

Part No DM74LS652WM
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055716-DM74LS652WM
Categories OEM Parts(C-E)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74LS652WM CAD Model

Description

The DM74LS652WM is an Octal Transceiver with 3-STATE Outputs. This device is part of the 74LS series of logic gates, known for their low power consumption and Schottky technology. Originally manufactured by Fairchild Semiconductor (now ON Semiconductor), the DM74LS652WM is designed for asynchronous two-way communication between data buses. It features eight channels that can transmit data in either direction, controlled by direction control (DIR) and output enable (OE) inputs. The tri-state outputs allow the device to be effectively disconnected from the bus when not actively transmitting, enabling multiple devices to share the same bus lines. The 'WM' designation likely refers to its surface-mount package.

Applications

  • Data Bus Interface: Provides a bidirectional interface between two data buses, allowing data transfer in either direction.
  • Peripheral Communication: Facilitates communication between a microprocessor and peripheral devices.
  • Memory Systems: Used in memory systems to multiplex data between different memory banks or devices.
  • I/O Port Expansion: Expands the number of available I/O ports in a system.
  • Data Isolation: Isolates data buses from each other to prevent interference or contention.

Features

  • Octal Transceiver: Contains eight channels that can transmit data in either direction.
  • Bidirectional Operation: Allows data to be transmitted in either direction, controlled by the DIR input.
  • 3-STATE Outputs: Provides 3-STATE outputs that can be disabled, allowing multiple devices to share a common bus.
  • Low Power Consumption: Utilizes Low-Power Schottky (LS) technology for reduced power consumption.
  • High-Speed Operation: Offers a typical propagation delay suitable for many data transfer applications.
  • Output Enable Control: Features an Output Enable (OE) input for controlling the state of the outputs.

Benefits

  • Flexible Data Transfer: Enables flexible data transfer between two data buses in either direction.
  • Simplified System Design: Simplifies the design of complex digital circuits by providing a convenient bidirectional data transfer solution.
  • Increased System Performance: Improves system performance by providing fast and reliable data transfer.
  • Reduced Board Space: Integrates eight transceiver channels into a single package, saving valuable PCB space.
  • Enhanced Bus Sharing: Tri-state outputs enable multiple devices to share a common bus without contention.

Additional Details

The DM74LS652WM operates on a standard 5V power supply and is TTL compatible. The 'WM' suffix usually indicates a surface-mount SOIC (Small Outline Integrated Circuit) package. The direction of data transfer is determined by the DIR (Direction) input. When DIR is high, data is transmitted from A to B; when DIR is low, data is transmitted from B to A. The outputs are enabled when the OE (Output Enable) input is low. When OE is high, the outputs are in a high-impedance state.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2312
Yageo
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.1564
TDK Corporation
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess