EN
  • EN
  • DE

DM74S174

Part No DM74S174
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Hex/Quad D Flip-Flop with Clear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1167993-DM74S174
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DM74S174 CAD Model

Description

The DM74S174 is a Hex D-Type Flip-Flop with Clear from Fairchild Semiconductor (now ON Semiconductor). This device contains six independent D-type flip-flops that can store binary data. The common clear input allows for resetting all flip-flops simultaneously.

Applications

  • Data storage: Used for storing binary data in digital systems.
  • Registers: Can be used to build shift registers, storage registers, and other register-based circuits.
  • Counters: Employed in synchronous counter designs.
  • Memory systems: Used as building blocks for small memory arrays.
  • Digital delay lines: Creates time delays in digital signals.

Features

  • Hex D-type flip-flops: Contains six independent D-type flip-flops in a single package.
  • Common clear input: Allows for synchronous resetting of all flip-flops.
  • High speed: Utilizes Schottky TTL technology for fast switching speeds.
  • Clock enable: Data is transferred to the output on the positive edge of the clock pulse.
  • High fan-out: Can drive a large number of other logic gates.

Benefits

  • High-speed operation: Schottky TTL technology enables fast data processing.
  • Simplified system design: Common clear input simplifies resetting all flip-flops simultaneously.
  • Increased data storage capacity: Provides six independent storage elements in a single package.
  • Versatile functionality: Can be used in a wide variety of digital logic applications.
  • Improved system performance: High fan-out allows for driving multiple loads without signal degradation.

Additional Details

The DM74S174 operates from a single 5V power supply. It is typically available in a 16-pin DIP (Dual In-line Package). Data is transferred from the D input to the Q output on the positive-going edge of the clock pulse. The clear input, when low, resets all flip-flops to a low state, regardless of the clock or data inputs. The Schottky TTL technology ensures fast switching speeds, making it suitable for high-performance digital systems. It is commonly used in applications requiring synchronous data storage and manipulation.

You May Also Be Interested in

Harris Corporation
Operational Amplifiers
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess