The ES1ANL is a surface-mount fast recovery rectifier manufactured by Fairchild/ON Semiconductor. It is designed for use in applications where efficient and rapid switching is required, such as in power supplies, inverters, and freewheeling diodes. Its fast recovery characteristics minimize power losses and improve overall system efficiency.
Applications
- Switching mode power supplies (SMPS)
- Inverters
- Freewheeling diodes
- DC-DC converters
- Power factor correction (PFC) circuits
Features
- Fast recovery time
- Low forward voltage drop
- High surge current capability
- Surface-mount package
- High reliability
Benefits
- Reduces power losses in switching circuits
- Improves system efficiency
- Protects circuits from voltage spikes
- Allows for compact circuit designs
- Ensures long-term performance
Additional Details
The ES1ANL has a maximum repetitive peak reverse voltage of 50V and a forward current of 1A. The typical reverse recovery time is 35ns. It is available in a DO-214AC (SMA) package. The operating junction temperature range is -65°C to +150°C. The device is RoHS compliant.
The ES1ANL offers a reliable and efficient solution for high-frequency rectification and freewheeling applications. Its fast recovery characteristics and low forward voltage drop contribute to improved system performance and reduced power consumption.