EN
  • EN
  • DE

FAN3214

Part No FAN3214
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Dual-4A, High-Speed, Low-Side Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173299-FAN3214
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FAN3214 CAD Model

Description

The FAN3214 is a high-speed, dual-channel gate driver from Fairchild/ON Semiconductor, designed to drive N-channel MOSFETs in a variety of power electronics applications. It's known for its fast propagation delay and high peak output current, making it suitable for high-frequency switching applications.

Applications:

  • Synchronous Rectification: Used in power supplies and DC-DC converters.
  • Motor Control: Driving MOSFETs in motor control circuits.
  • DC-DC Converters: Implementing efficient DC-DC power conversion.
  • Power Inverters: Used in inverter circuits for renewable energy systems and UPS.
  • Class-D Amplifiers: Driving MOSFETs in audio amplifier designs.

Features:

  • High Peak Output Current: Typically delivers several amps of peak current for fast MOSFET switching.
  • Fast Propagation Delay: Minimizes dead-time and improves efficiency.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.
  • Under-Voltage Lockout (UVLO): Prevents MOSFETs from operating in a partially-on state during low supply voltage conditions.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits:

  • Improved Efficiency: Fast switching reduces switching losses in MOSFETs, leading to higher overall efficiency.
  • Reduced Component Count: Integrated functionality reduces the need for external components.
  • Enhanced Reliability: UVLO feature protects MOSFETs from damage due to low voltage operation.
  • Simplified Design: Easy to implement and integrate into existing power electronics designs.
  • Faster Switching Speeds: Delivers fast gate transitions which minimizes power dissipation.

Additional Details:

The FAN3214 typically features matched propagation delays between the two channels, which is crucial for applications requiring precise timing control. The device also includes thermal shutdown protection to prevent damage from over-temperature conditions. Its robust design makes it suitable for demanding industrial and automotive applications.

Note: As stated in the input, this part is designated as END-OF-LIFE. Availability may be limited, and replacement parts may be needed.

You May Also Be Interested in

Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Harris Corporation
Operational Amplifiers
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess