EN
  • EN
  • DE

FAN6921MR

Part No FAN6921MR
Manufacturer Fairchild/ON Semiconductor
Catalog Electronic Wholesale
Description Integrated Critical Mode PFC and Quasi-Resonant Current Mode PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2018
Reference case SOP-16
Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
Win Source Part Number 753194-FAN6921MR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAN6921MR CAD Model

Description

The FAN6921MR is a highly integrated power factor correction (PFC) and quasi-resonant (QR) flyback controller. It is designed for offline power supplies requiring high efficiency, low standby power, and robust protection features. This controller integrates several functions to minimize external components and reduce overall system cost.

Applications

  • AC-DC Power Supplies
  • Adapters
  • Chargers
  • LED Lighting Power Supplies
  • Auxiliary Power Supplies

Features

  • Integrated PFC and QR Flyback Controller
  • Low Startup Current
  • Quasi-Resonant Operation for High Efficiency
  • Frequency Foldback for Improved Light-Load Efficiency
  • Cycle-by-Cycle Current Limiting
  • Over-Voltage Protection (OVP)
  • Over-Temperature Protection (OTP)
  • Under-Voltage Lockout (UVLO)
  • Open-Loop Protection

Benefits

  • High Efficiency: The quasi-resonant operation and frequency foldback features enable high efficiency across a wide load range.
  • Low Standby Power: The low startup current and optimized control scheme minimize standby power consumption.
  • Reduced Component Count: The integrated PFC and QR flyback controller reduces the number of external components required, simplifying design and lowering cost.
  • Robust Protection: The comprehensive protection features ensure reliable operation and prevent damage to the power supply.
  • Simplified Design: The highly integrated design simplifies the design process and reduces development time.

Additional Details

The FAN6921MR operates in quasi-resonant mode to minimize switching losses and improve efficiency. It also features frequency foldback, which reduces the switching frequency at light loads to further improve efficiency. The controller includes a variety of protection features, such as cycle-by-cycle current limiting, over-voltage protection, over-temperature protection, and under-voltage lockout. These features ensure reliable operation and prevent damage to the power supply. The FAN6921MR is available in a small SOIC-16 package.

You May Also Be Interested in

Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Intel
Lowest to $50.4238
Cypress Semiconductor Corp
Lowest to $386.1000
Toshiba Semiconductor and Storage
Lowest to $69.2099
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Intel
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Lowest to $259.7015

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8827 $65.8945
75+ $1.5454 $115.9050
120+ $1.4969 $179.6280
160+ $1.4484 $231.7440
210+ $1.3999 $293.9790
280+ $1.2555 $351.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess