EN
  • EN
  • DE

FCD9N90NTM

Part No FCD9N90NTM
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823183-FCD9N90NTM
Ultra Librarian 3D Model Ultra Librarian FCD9N90NTM CAD Model

Description

The FCD9N90NTM is a 900V N-Channel MOSFET manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This MOSFET is designed for high-voltage, high-speed switching applications, particularly in power supplies and power conversion systems where both efficiency and reliability are critical. It utilizes advanced power MOSFET technology to minimize on-resistance and gate charge, leading to reduced power losses and enhanced switching performance.

Applications:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Uninterruptible power supplies (UPS)
  • High-voltage DC-DC converters
  • Lighting applications

Features:

  • High voltage rating (900V)
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Low gate charge (Qg)
  • Avalanche energy rated
  • RoHS compliant

Benefits:

  • High efficiency in power conversion applications.
  • Reduced power dissipation leading to cooler operation.
  • Improved switching performance, enabling higher frequency operation.
  • Enhanced reliability in demanding environments.
  • Simplified thermal management due to low RDS(on).
  • Compliant with environmental regulations.

Additional Details:

The FCD9N90NTM features a low on-resistance (RDS(on)), minimizing conduction losses and increasing efficiency. The fast switching speed reduces switching losses, allowing for higher frequency operation and potentially reducing the size of other components in the system. The low gate charge (Qg) reduces the drive power required, further enhancing efficiency. The avalanche energy rating ensures that the MOSFET can withstand transient voltage spikes, contributing to increased reliability. This device typically comes in a TO-220F or similar package, designed for efficient heat dissipation.

When utilizing the FCD9N90NTM, it's crucial to select an appropriate gate drive voltage and ensure that it is within the specified range for optimal performance. Proper heat sinking is essential to maintain the junction temperature within acceptable limits, particularly at higher power levels. Adhering to good PCB layout practices minimizes parasitic inductance and capacitance, preventing adverse effects on switching performance and mitigating EMI. Always refer to the manufacturer's datasheet for comprehensive electrical characteristics, thermal specifications, and application guidelines before implementing this MOSFET in any circuit.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Comet America, LP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess